AT45DB081E-MHN-Y alternative parts: AT45DB041E-SHN-T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NOR Flash Serial-SPI 1.8V/2.5V/3.3V 8M-bit 1M x 8 7ns 8-Pin UDFN EP Tray | NOR Flash Serial-SPI 1.8V 4M-bit 512K x 8 7ns 8-Pin SOIC EIAJ T/R |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-UDFN Exposed Pad | 8-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 9.49709mg | - |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TC | -40°C~85°C TC |
Packaging: | Tray | Tape & Reel (TR) |
Published: | 2012 | 2012 |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Voltage - Supply: | 1.7V~3.6V | 1.65V~3.6V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Qualification Status: | Not Qualified | Not Qualified |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Supply Voltage-Min (Vsup): | 1.7V | 2.3V |
Interface: | SPI, Serial | - |
Memory Size: | 8Mb 264Bytes x 4096 pages | 4Mb 264Bytes x 2048 pages |
Nominal Supply Current: | 15mA | 15mA |
Max Supply Current: | 15mA | 15mA |
Clock Frequency: | 85MHz | 85MHz |
Access Time: | 7 ns | 7 ns |
Memory Format: | FLASH | FLASH |
Memory Interface: | SPI | SPI |
Data Bus Width: | 8b | 8b |
Memory Width: | 1 | 1 |
Write Cycle Time - Word, Page: | 8μs, 4ms | 8μs, 3ms |
Address Bus Width: | 21b | 19b |
Density: | 8 Mb | 4 Mb |
Standby Current-Max: | 0.000001A | 0.000001A |
Sync/Async: | Synchronous | Synchronous |
Word Size: | 8b | 8b |
Programming Voltage: | 2.7V | 2.7V |
Serial Bus Type: | SPI | SPI |
Endurance: | 100000 Write/Erase Cycles | 100000 Write/Erase Cycles |
Data Retention Time-Min: | 20 | 20 |
Write Protection: | HARDWARE/SOFTWARE | HARDWARE/SOFTWARE |
Length: | 6mm | 5.29mm |
Height Seated (Max): | 0.6mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Manufacturer Package Identifier: | - | 8S2 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Additional Feature: | - | ALSO OPERATES MIN 1.65 V AT 70 MHZ |
Pin Count: | - | 8 |
Operating Supply Voltage: | - | 1.8V |
Organization: | - | 4MX1 |
Parallel/Serial: | - | SERIAL |
Page Size: | - | 264B |
Height: | - | 2.16mm |

AT45DB081E-MHN-Y
(In Stock: 30)
Adesto TechnologiesQty
Unit Price
Ext Price
1
$1.757078
$1.76
10
$1.657621
$16.58
100
$1.563794
$156.38
500
$1.475277
$737.64
1000
$1.391771
$1,391.77
Minimum: 1 Multiples: 1
Unit Price: $1.757078
Ext Price: $1.76
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools