ATTINY13A-PU alternative parts: ATTINY13-20SU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU 1KB In-system Flash 20MHz 1.8V-5.5V
MCU 8-bit ATtiny AVR RISC 1KB Flash 3.3V/5V 8-Pin SOIC EIAJ
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.209, 5.30mm Width)
Number of Pins:
8
8
Data Converters:
A/D 4x10b
A/D 4x10b
Number of I/Os:
6
6
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
AVR® ATtiny
AVR® ATtiny
Published:
2004
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
8
8
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
5V
Frequency:
20MHz
20MHz
Base Part Number:
ATTINY13A
ATTINY13
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
SPI
SPI
Memory Size:
1kB
1kB
Oscillator Type:
Internal
Internal
RAM Size:
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
1KB 512 x 16
1KB 512 x 16
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Address Bus Width:
8b
8b
EEPROM Size:
64 x 8
64 x 8
Number of ADC Channels:
4
4
Number of PWM Channels:
2
2
Number of SPI Channels:
1
1
Height:
4.953mm
1.91mm
Length:
10.16mm
5.35mm
Width:
7.112mm
5.4mm
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
40
Power Supplies:
-
3/5V
Access Time:
-
20 μs
Density:
-
8 kb
ATTINY13A-PU

ATTINY13A-PU

(In Stock: 30)

Microchip Technology