ATTINY13A-PU alternative parts: ATTINY1616-SFR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 8-bit Microcontrollers - MCU 1KB In-system Flash 20MHz 1.8V-5.5V | MCU 8-Bit ATTINY1616 AVR RISC 16KB Flash 2.5V/3.3V/5V 20-Pin SOIC T/R |
Factory Lead Time: | 8 Weeks | 16 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 20-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 8 | - |
Data Converters: | A/D 4x10b | A/D 20x10b; D/A 3x8b |
Number of I/Os: | 6 | 18 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TA |
Packaging: | Tube | Cut Tape (CT) |
Series: | AVR® ATtiny | tinyAVR™ 1 |
Published: | 2004 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 8 | 20 |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 3V |
Frequency: | 20MHz | - |
Base Part Number: | ATTINY13A | ATTINY1616 |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Interface: | SPI | - |
Memory Size: | 1kB | - |
Oscillator Type: | Internal | Internal |
RAM Size: | 64 x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | AVR | AVR |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 1KB 512 x 16 | 16KB 16K x 8 |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | - |
Address Bus Width: | 8b | - |
EEPROM Size: | 64 x 8 | 256 x 8 |
Number of ADC Channels: | 4 | - |
Number of PWM Channels: | 2 | - |
Number of SPI Channels: | 1 | - |
Height: | 4.953mm | - |
Length: | 10.16mm | 12.8mm |
Width: | 7.112mm | 7.5mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
ROM(word): | - | 8192 |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
HTS Code: | - | 8542.31.00.01 |
Terminal Form: | - | GULL WING |
Terminal Pitch: | - | 1.27mm |
JESD-30 Code: | - | R-PDSO-G20 |
Supply Voltage-Min (Vsup): | - | 1.8V |
Speed: | - | 20MHz |
Clock Frequency: | - | 16MHz |
Connectivity: | - | I2C, IrDA, LINbus, SPI, UART/USART |
PWM Channels: | - | YES |
DAC Channels: | - | YES |
On Chip Program ROM Width: | - | 16 |
Low Power Mode: | - | YES |
RAM (words): | - | 2048 |
Number of Timers: | - | 4 |
On Chip Data RAM Width: | - | 8 |
Height Seated (Max): | - | 2.65mm |

ATTINY13A-PU
(In Stock: 30)
Microchip TechnologyUnited States