ATTINY13A-PU alternative parts: ATTINY441-MMH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU 1KB In-system Flash 20MHz 1.8V-5.5V
ATMEL ATTINY441-MMH8 Bit Microcontroller, Low Power High Performance, ATtiny, 16 MHz, 4 KB, 256 Byte, 20 Pins, VQFN
Factory Lead Time:
8 Weeks
7 Weeks
Contact Plating:
Tin
Gold
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
20-VFQFN Exposed Pad
Number of Pins:
8
20
Data Converters:
A/D 4x10b
A/D 12x10b
Number of I/Os:
6
12
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
AVR® ATtiny
AVR® ATtiny
Published:
2004
1997
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
20
Terminal Position:
DUAL
QUAD
Supply Voltage:
5V
3.3V
Frequency:
20MHz
16MHz
Base Part Number:
ATTINY13A
ATTINY441
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
SPI
I2C, SPI, UART, USART
Memory Size:
1kB
4kB
Oscillator Type:
Internal
Internal
RAM Size:
64 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
PWM
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
1KB 512 x 16
4KB 4K x 8
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Address Bus Width:
8b
-
EEPROM Size:
64 x 8
256 x 8
Number of ADC Channels:
4
17
Number of PWM Channels:
2
6
Number of SPI Channels:
1
-
Height:
4.953mm
800μm
Length:
10.16mm
3.1mm
Width:
7.112mm
3.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Weight:
-
69.994973mg
Terminal Form:
-
NO LEAD
Terminal Pitch:
-
0.45mm
Qualification Status:
-
Not Qualified
Power Supplies:
-
1.8/5V
Supply Voltage-Min (Vsup):
-
1.7V
Connectivity:
-
I2C, SPI, UART/USART
Number of Timers/Counters:
-
3
ATTINY13A-PU

ATTINY13A-PU

(In Stock: 30)

Microchip Technology