ATTINY13A-PU alternative parts: ATTINY88-AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
8-bit Microcontrollers - MCU 1KB In-system Flash 20MHz 1.8V-5.5V
IC MCU 8BIT 8KB FLASH 32TQFP
Factory Lead Time:
8 Weeks
7 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
32-TQFP
Number of Pins:
8
32
Data Converters:
A/D 4x10b
A/D 8x10b
Number of I/Os:
6
28
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
AVR® ATtiny
AVR® ATtiny
Published:
2004
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
32
Terminal Position:
DUAL
QUAD
Supply Voltage:
5V
5V
Frequency:
20MHz
12MHz
Base Part Number:
ATTINY13A
ATTINY88
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
SPI
2-Wire, I2C, I2S, SPI
Memory Size:
1kB
8kB
Oscillator Type:
Internal
Internal
RAM Size:
64 x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
1KB 512 x 16
8KB 4K x 16
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
Address Bus Width:
8b
-
EEPROM Size:
64 x 8
64 x 8
Number of ADC Channels:
4
8
Number of PWM Channels:
2
2
Number of SPI Channels:
1
-
Height:
4.953mm
1.05mm
Length:
10.16mm
7.1mm
Width:
7.112mm
7.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn)
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Min (Vsup):
-
4.5V
Connectivity:
-
I2C, SPI
Number of I2C Channels:
-
1
ATTINY13A-PU

ATTINY13A-PU

(In Stock: 30)

Microchip Technology