ATTINY85-20SU alternative parts: ATTINY26-16SU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, 8BIT MCU, AVR TINY, 20MHZ, 8-SOIC
MCU 8-bit ATtiny AVR RISC 2KB Flash 5V 20-Pin SOIC W
Factory Lead Time:
3 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
8
20
Manufacturer Package Identifier:
8S2
-
Data Converters:
A/D 4x10b
A/D 11x10b
Number of I/Os:
6
16
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
AVR® ATtiny
AVR® ATtiny
Published:
2011
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
8
20
Termination:
SMD/SMT
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
250
Supply Voltage:
5V
5V
Frequency:
20MHz
16MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
ATTINY85
ATTINY26
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
3/5V
5V
Interface:
SPI
2-Wire, SPI, UART
Memory Size:
8kB
2kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
128 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
4.5V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 4K x 16
2KB 1K x 16
Connectivity:
USI
USI
Bit Size:
8
8
Access Time:
20 μs
16 μs
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
YES
Number of Timers/Counters:
2
2
Density:
64 kb
16 kb
EEPROM Size:
512 x 8
128 x 8
Number of Programmable I/O:
6
-
Number of ADC Channels:
4
11
Number of I2C Channels:
1
1
Height:
1.91mm
2.65mm
Length:
5.35mm
13mm
Width:
5.4mm
7.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn)
Operating Supply Voltage:
-
5V
Number of Bits:
-
8
Address Bus Width:
-
8b
ATTINY85-20SU

ATTINY85-20SU

(In Stock: 9500)

Microchip Technology