ATTINY85-20SU alternative parts: ATTINY88-AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, 8BIT MCU, AVR TINY, 20MHZ, 8-SOIC
IC MCU 8BIT 8KB FLASH 32TQFP
Factory Lead Time:
3 Weeks
7 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
32-TQFP
Number of Pins:
8
32
Manufacturer Package Identifier:
8S2
-
Data Converters:
A/D 4x10b
A/D 8x10b
Number of I/Os:
6
28
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
AVR® ATtiny
AVR® ATtiny
Published:
2011
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
8
32
Termination:
SMD/SMT
-
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
5V
Frequency:
20MHz
12MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
ATTINY85
ATTINY88
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3/5V
-
Interface:
SPI
2-Wire, I2C, I2S, SPI
Memory Size:
8kB
8kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 4K x 16
8KB 4K x 16
Connectivity:
USI
I2C, SPI
Bit Size:
8
8
Access Time:
20 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
Number of Timers/Counters:
2
-
Density:
64 kb
-
EEPROM Size:
512 x 8
64 x 8
Number of Programmable I/O:
6
-
Number of ADC Channels:
4
8
Number of I2C Channels:
1
1
Height:
1.91mm
1.05mm
Length:
5.35mm
7.1mm
Width:
5.4mm
7.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn)
Supply Voltage-Min (Vsup):
-
4.5V
Number of PWM Channels:
-
2
ATTINY85-20SU

ATTINY85-20SU

(In Stock: 9500)

Microchip Technology