ATTINY85-20SU alternative parts: ATTINY441-MMH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, 8BIT MCU, AVR TINY, 20MHZ, 8-SOIC
ATMEL ATTINY441-MMH8 Bit Microcontroller, Low Power High Performance, ATtiny, 16 MHz, 4 KB, 256 Byte, 20 Pins, VQFN
Factory Lead Time:
3 Weeks
7 Weeks
Contact Plating:
Tin
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
20-VFQFN Exposed Pad
Number of Pins:
8
20
Manufacturer Package Identifier:
8S2
-
Data Converters:
A/D 4x10b
A/D 12x10b
Number of I/Os:
6
12
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tray
Series:
AVR® ATtiny
AVR® ATtiny
Published:
2011
1997
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
8
20
Termination:
SMD/SMT
-
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
NO LEAD
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
5V
3.3V
Frequency:
20MHz
16MHz
Time@Peak Reflow Temperature-Max (s):
40
-
Base Part Number:
ATTINY85
ATTINY441
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3/5V
1.8/5V
Interface:
SPI
I2C, SPI, UART, USART
Memory Size:
8kB
4kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
1.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
PWM
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 4K x 16
4KB 4K x 8
Connectivity:
USI
I2C, SPI, UART/USART
Bit Size:
8
8
Access Time:
20 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
Number of Timers/Counters:
2
3
Density:
64 kb
-
EEPROM Size:
512 x 8
256 x 8
Number of Programmable I/O:
6
-
Number of ADC Channels:
4
17
Number of I2C Channels:
1
-
Height:
1.91mm
800μm
Length:
5.35mm
3.1mm
Width:
5.4mm
3.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Weight:
-
69.994973mg
Terminal Pitch:
-
0.45mm
Qualification Status:
-
Not Qualified
Supply Voltage-Min (Vsup):
-
1.7V
Number of PWM Channels:
-
6
ATTINY85-20SU

ATTINY85-20SU

(In Stock: 9500)

Microchip Technology