ATTINY85-20SU alternative parts: ATTINY816-MFR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, 8BIT MCU, AVR TINY, 20MHZ, 8-SOIC
ATtiny Series 8 KB Flash 512 B SRAM 20 MHz 8-Bit Microcontroller - QFN-20
Factory Lead Time:
3 Weeks
7 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.209, 5.30mm Width)
20-VFQFN Exposed Pad
Number of Pins:
8
-
Manufacturer Package Identifier:
8S2
-
Data Converters:
A/D 4x10b
A/D 12x10b; D/A 1x8b
Number of I/Os:
6
18
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
AVR® ATtiny
tinyAVR™ 1
Published:
2011
2003
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
8
20
Termination:
SMD/SMT
-
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
NO LEAD
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Supply Voltage:
5V
3V
Frequency:
20MHz
-
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Base Part Number:
ATTINY85
ATTINY816
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3/5V
-
Interface:
SPI
-
Memory Size:
8kB
-
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
AVR
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 4K x 16
8KB 8K x 8
Connectivity:
USI
I2C, IrDA, LINbus, SPI, UART/USART
Bit Size:
8
8
Access Time:
20 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
-
PWM Channels:
YES
YES
Number of Timers/Counters:
2
-
Density:
64 kb
-
EEPROM Size:
512 x 8
128 x 8
Number of Programmable I/O:
6
-
Number of ADC Channels:
4
-
Number of I2C Channels:
1
-
Height:
1.91mm
-
Length:
5.35mm
3mm
Width:
5.4mm
3mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
ROM(word):
-
8192
Additional Feature:
-
2.7V MIN @ 10MHZ AND 1.8V MIN @5MHZ FREQUENCY AVAILABLE
HTS Code:
-
8542.31.00.01
Terminal Pitch:
-
0.4mm
JESD-30 Code:
-
S-PQCC-N20
Supply Voltage-Min (Vsup):
-
1.8V
Speed:
-
20MHz
Clock Frequency:
-
16MHz
DAC Channels:
-
YES
On Chip Program ROM Width:
-
8
Low Power Mode:
-
YES
RAM (words):
-
512
Number of Timers:
-
4
Number of External Interrupts:
-
18
On Chip Data RAM Width:
-
8
Height Seated (Max):
-
0.9mm
ATTINY85-20SU

ATTINY85-20SU

(In Stock: 9500)

Microchip Technology