BS170 alternative parts: BS170F

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FAIRCHILD SEMICONDUCTOR BS170.....MOSFET Transistor, N Channel, 500 mA, 60 V, 1.2 ohm, 10 V, 2.1 V
Small Signal Field-Effect Transistor, 0.00015A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET,
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
-
Factory Lead Time:
11 Weeks
-
Contact Plating:
Copper, Silver, Tin
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
-
Number of Pins:
3
-
Supplier Device Package:
TO-92-3
-
Weight:
4.535924g
-
Current - Continuous Drain (Id) @ 25℃:
500mA Ta
-
Drive Voltage (Max Rds On, Min Rds On):
10V
-
Number of Elements:
1
1
Power Dissipation (Max):
830mW Ta
-
Operating Temperature:
-55°C~150°C TJ
-
Packaging:
Bulk
-
Published:
2005
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Resistance:
5Ohm
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
60V
-
Current Rating:
500mA
-
Base Part Number:
BS170
-
Voltage:
60V
-
Element Configuration:
Single
-
Current:
5A
-
Power Dissipation:
830mW
330mW
FET Type:
N-Channel
-
Rds On (Max) @ Id, Vgs:
5Ohm @ 200mA, 10V
-
Vgs(th) (Max) @ Id:
3V @ 1mA
-
Input Capacitance (Ciss) (Max) @ Vds:
40pF @ 10V
-
Drain to Source Voltage (Vdss):
60V
-
Vgs (Max):
±20V
-
Continuous Drain Current (ID):
500mA
-
Threshold Voltage:
2.1V
-
Gate to Source Voltage (Vgs):
20V
-
Drain to Source Breakdown Voltage:
60V
-
Input Capacitance:
24pF
-
Drain to Source Resistance:
5Ohm
-
Rds On Max:
5 Ω
-
Nominal Vgs:
2.1 V
-
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Number of Terminals:
-
3
Transistor Element Material:
-
SILICON
MSL:
-
-
Qualification:
-
-
Continuous Drain Current Id:
-
150mA
Package Description:
-
SMALL OUTLINE, R-PDSO-G3
Package Style:
-
SMALL OUTLINE
Moisture Sensitivity Levels:
-
1
Package Body Material:
-
PLASTIC/EPOXY
Reflow Temperature-Max (s):
-
40
Operating Temperature-Max:
-
150 °C
Rohs Code:
-
Yes
Manufacturer Part Number:
-
BS170F
Package Shape:
-
RECTANGULAR
Manufacturer:
-
Diodes Incorporated
Part Life Cycle Code:
-
Obsolete
Samacsys Description:
-
DMOS FET
Ihs Manufacturer:
-
DIODES INC
Risk Rank:
-
6.92
Drain Current-Max (ID):
-
0.00015 A
JESD-609 Code:
-
e3
Pbfree Code:
-
Yes
ECCN Code:
-
EAR99
Terminal Finish:
-
MATTE TIN
HTS Code:
-
8541.21.00.95
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Reach Compliance Code:
-
compliant
JESD-30 Code:
-
R-PDSO-G3
Qualification Status:
-
Not Qualified
Configuration:
-
SINGLE
Operating Mode:
-
ENHANCEMENT MODE
Transistor Application:
-
SWITCHING
Polarity/Channel Type:
-
N-CHANNEL
Drain-source On Resistance-Max:
-
5 Ω
DS Breakdown Voltage-Min:
-
60 V
Channel Type:
-
N Channel
FET Technology:
-
METAL-OXIDE SEMICONDUCTOR
BS170

BS170

(In Stock: 2000)

ON Semiconductor