BS170 alternative parts: BS170RL1G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | FAIRCHILD SEMICONDUCTOR BS170.....MOSFET Transistor, N Channel, 500 mA, 60 V, 1.2 ohm, 10 V, 2.1 V | MOSFET N-CH 60V 0.5A TO-92 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | LAST SHIPMENTS (Last Updated: 1 day ago) |
Factory Lead Time: | 11 Weeks | - |
Contact Plating: | Copper, Silver, Tin | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-92-3 | - |
Weight: | 4.535924g | - |
Current - Continuous Drain (Id) @ 25℃: | 500mA Ta | 500mA Ta |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 830mW Ta | 350mW Ta |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Tape & Reel (TR) |
Published: | 2005 | 2005 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Resistance: | 5Ohm | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 60V | 60V |
Current Rating: | 500mA | 500mA |
Base Part Number: | BS170 | - |
Voltage: | 60V | - |
Element Configuration: | Single | Single |
Current: | 5A | - |
Power Dissipation: | 830mW | 350mW |
FET Type: | N-Channel | N-Channel |
Rds On (Max) @ Id, Vgs: | 5Ohm @ 200mA, 10V | 5 Ω @ 200mA, 10V |
Vgs(th) (Max) @ Id: | 3V @ 1mA | 3V @ 1mA |
Input Capacitance (Ciss) (Max) @ Vds: | 40pF @ 10V | 60pF @ 10V |
Drain to Source Voltage (Vdss): | 60V | - |
Vgs (Max): | ±20V | ±20V |
Continuous Drain Current (ID): | 500mA | 500mA |
Threshold Voltage: | 2.1V | - |
Gate to Source Voltage (Vgs): | 20V | 20V |
Drain to Source Breakdown Voltage: | 60V | 60V |
Input Capacitance: | 24pF | - |
Drain to Source Resistance: | 5Ohm | - |
Rds On Max: | 5 Ω | - |
Nominal Vgs: | 2.1 V | - |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | NO |
Transistor Element Material: | - | SILICON |
JESD-609 Code: | - | e1 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 3 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Silver/Copper (Sn/Ag/Cu) |
Additional Feature: | - | EUROPEAN PART NUMBER |
Terminal Position: | - | BOTTOM |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Pin Count: | - | 3 |
Qualification Status: | - | Not Qualified |
Operating Mode: | - | ENHANCEMENT MODE |
Transistor Application: | - | SWITCHING |
Drain Current-Max (Abs) (ID): | - | 0.5A |
Drain-source On Resistance-Max: | - | 5Ohm |

BS170
(In Stock: 2000)
ON SemiconductorUnited States