BS170 alternative parts: BS170G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FAIRCHILD SEMICONDUCTOR BS170.....MOSFET Transistor, N Channel, 500 mA, 60 V, 1.2 ohm, 10 V, 2.1 V
ON SEMICONDUCTOR BS170G MOSFET Transistor, N Channel, 500 mA, 60 V, 5 ohm, 10 V, 2 V
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
LAST SHIPMENTS (Last Updated: 1 day ago)
Factory Lead Time:
11 Weeks
-
Contact Plating:
Copper, Silver, Tin
Copper, Silver, Tin
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Supplier Device Package:
TO-92-3
-
Weight:
4.535924g
4.535924g
Current - Continuous Drain (Id) @ 25℃:
500mA Ta
500mA Ta
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
830mW Ta
350mW Ta
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Tube
Published:
2005
2005
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Resistance:
5Ohm
5Ohm
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
60V
60V
Current Rating:
500mA
500mA
Base Part Number:
BS170
-
Voltage:
60V
-
Element Configuration:
Single
Single
Current:
5A
-
Power Dissipation:
830mW
350mW
FET Type:
N-Channel
N-Channel
Rds On (Max) @ Id, Vgs:
5Ohm @ 200mA, 10V
5 Ω @ 200mA, 10V
Vgs(th) (Max) @ Id:
3V @ 1mA
3V @ 1mA
Input Capacitance (Ciss) (Max) @ Vds:
40pF @ 10V
60pF @ 10V
Drain to Source Voltage (Vdss):
60V
-
Vgs (Max):
±20V
±20V
Continuous Drain Current (ID):
500mA
500mA
Threshold Voltage:
2.1V
2V
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
60V
60V
Input Capacitance:
24pF
-
Drain to Source Resistance:
5Ohm
-
Rds On Max:
5 Ω
-
Nominal Vgs:
2.1 V
2 V
Height:
5.33mm
5.33mm
Length:
5.2mm
5.2mm
Width:
4.19mm
4.19mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
NO
Transistor Element Material:
-
SILICON
Turn Off Delay Time:
-
4 ns
JESD-609 Code:
-
e1
Pbfree Code:
-
yes
Number of Terminations:
-
3
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
Terminal Position:
-
BOTTOM
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
3
Operating Mode:
-
ENHANCEMENT MODE
Turn On Delay Time:
-
4 ns
Transistor Application:
-
SWITCHING
Drain Current-Max (Abs) (ID):
-
0.5A
BS170

BS170

(In Stock: 2000)

ON Semiconductor