BS170 alternative parts: BS170PSTZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FAIRCHILD SEMICONDUCTOR BS170.....MOSFET Transistor, N Channel, 500 mA, 60 V, 1.2 ohm, 10 V, 2.1 V
Small Signal Field-Effect Transistor, 0.27A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-92 COMPATIBLE, E-LINE PACKAGE-3
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
-
Factory Lead Time:
11 Weeks
-
Contact Plating:
Copper, Silver, Tin
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
-
Number of Pins:
3
-
Supplier Device Package:
TO-92-3
-
Weight:
4.535924g
-
Current - Continuous Drain (Id) @ 25℃:
500mA Ta
-
Drive Voltage (Max Rds On, Min Rds On):
10V
-
Number of Elements:
1
1
Power Dissipation (Max):
830mW Ta
-
Operating Temperature:
-55°C~150°C TJ
-
Packaging:
Bulk
-
Published:
2005
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Resistance:
5Ohm
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
60V
-
Current Rating:
500mA
-
Base Part Number:
BS170
-
Voltage:
60V
-
Element Configuration:
Single
-
Current:
5A
-
Power Dissipation:
830mW
-
FET Type:
N-Channel
-
Rds On (Max) @ Id, Vgs:
5Ohm @ 200mA, 10V
-
Vgs(th) (Max) @ Id:
3V @ 1mA
-
Input Capacitance (Ciss) (Max) @ Vds:
40pF @ 10V
-
Drain to Source Voltage (Vdss):
60V
-
Vgs (Max):
±20V
-
Continuous Drain Current (ID):
500mA
-
Threshold Voltage:
2.1V
-
Gate to Source Voltage (Vgs):
20V
-
Drain to Source Breakdown Voltage:
60V
-
Input Capacitance:
24pF
-
Drain to Source Resistance:
5Ohm
-
Rds On Max:
5 Ω
-
Nominal Vgs:
2.1 V
-
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Number of Terminals:
-
3
Transistor Element Material:
-
SILICON
Package Description:
-
IN-LINE, R-PSIP-W3
Package Style:
-
IN-LINE
Package Body Material:
-
PLASTIC/EPOXY
Reflow Temperature-Max (s):
-
40
Rohs Code:
-
Yes
Manufacturer Part Number:
-
BS170PSTZ
Package Shape:
-
RECTANGULAR
Manufacturer:
-
Diodes Incorporated
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
DIODES INC
Risk Rank:
-
5.03
Part Package Code:
-
TO-92
Drain Current-Max (ID):
-
0.27 A
JESD-609 Code:
-
e3
Pbfree Code:
-
Yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn)
HTS Code:
-
8541.29.00.95
Terminal Position:
-
SINGLE
Terminal Form:
-
WIRE
Peak Reflow Temperature (Cel):
-
260
Reach Compliance Code:
-
compliant
Pin Count:
-
3
JESD-30 Code:
-
R-PSIP-W3
Qualification Status:
-
Not Qualified
Configuration:
-
SINGLE
Operating Mode:
-
ENHANCEMENT MODE
Transistor Application:
-
SWITCHING
Polarity/Channel Type:
-
N-CHANNEL
Drain-source On Resistance-Max:
-
5 Ω
DS Breakdown Voltage-Min:
-
60 V
FET Technology:
-
METAL-OXIDE SEMICONDUCTOR
BS170

BS170

(In Stock: 2000)

ON Semiconductor