BSS84LT1G alternative parts: 2N7002LT3G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR - BSS84LT1G - Power MOSFET, P Channel, 50 V, 130 mA, 10 ohm, SOT-23, Surface Mount
MOSFET N-CH 60V 0.115A SOT-23
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
23 Weeks
4 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Surface Mount:
YES
YES
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
130mA Ta
115mA Tc
Drive Voltage (Max Rds On, Min Rds On):
5V
5V 10V
Number of Elements:
1
1
Power Dissipation (Max):
225mW Ta
225mW Ta
Turn Off Delay Time:
16 ns
40 ns
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Published:
2004
2007
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Resistance:
10Ohm
-
Voltage - Rated DC:
-50V
60V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Current Rating:
-130mA
115A
Time@Peak Reflow Temperature-Max (s):
10
-
Pin Count:
3
3
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
225mW
300mW
Turn On Delay Time:
3.6 ns
20 ns
FET Type:
P-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
10 Ω @ 100mA, 5V
7.5 Ω @ 500mA, 10V
Vgs(th) (Max) @ Id:
2V @ 250μA
2.5V @ 250μA
Halogen Free:
Halogen Free
Halogen Free
Input Capacitance (Ciss) (Max) @ Vds:
30pF @ 5V
50pF @ 25V
Rise Time:
1ns
-
Vgs (Max):
±20V
±20V
Fall Time (Typ):
1 ns
-
Continuous Drain Current (ID):
130mA
115mA
Threshold Voltage:
-2V
2.5V
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
50V
60V
Nominal Vgs:
2 V
2.5 V
Height:
1.016mm
1.01mm
Length:
3.0226mm
3.04mm
Width:
1.397mm
1.4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Feedback Cap-Max (Crss):
-
5 pF
BSS84LT1G

BSS84LT1G

(In Stock: 86454)

ON Semiconductor