CC0805KRX7R9BB104 alternative parts: CL21B104KBCNNNC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 0.1UF 50V X7R 0805
Cap Ceramic 0.1uF 50V X7R 10% Pad SMD 0805 125C T/R
Factory Lead Time:
33 Weeks
22 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
2
-
Material:
Ceramic
Ceramic
Manufacturer Package Identifier:
CC0805-0.85
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CC
CL
Published:
2005
1997
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±10%
±10%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
X7R
X7R
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Applications:
General Purpose
General Purpose
Capacitance:
0.1μF
0.1μF
Voltage - Rated DC:
50V
50V
Packing Method:
TR, Paper, 7 Inch
TR, CARDBOARD PAPER, 7 INCH
Depth:
1.25mm
1.25mm
Case Code (Metric):
2012
2012
Case Code (Imperial):
0805
0805
Temperature Characteristics Code:
X7R
X7R
Multilayer:
Yes
Yes
Insulation Resistance:
100GOhm
-
Voltage:
50V
50V
Halogen Free:
Halogen Free
-
Features:
High Voltage
-
Height:
950μm
850μm
Thickness (Max):
0.033 0.85mm
0.037 0.95mm
Thickness:
838.2μm
939.8μm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
HTS Code:
-
8532.24.00.20
Length:
-
2mm
CC0805KRX7R9BB104

CC0805KRX7R9BB104

(In Stock: 300006)

Yageo