CD4017BM96 alternative parts: CD4017BPWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS CD4017BM96 DECADE COUNTER/DIVIDER, CMOS, SOIC16
IC 10-OUT DECADE COUNTER 16TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 1 week ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
16-TSSOP (0.173, 4.40mm Width)
Number of Pins:
16
16
Weight:
141.690917mg
61.887009mg
Clock-Edge Trigger Type:
Positive Edge
Positive Edge
Number of Elements:
1
1
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
4000B
4000B
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Packing Method:
TR
TR
Voltage - Supply:
3V~18V
3V~18V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Frequency:
11MHz
11MHz
Base Part Number:
CD4017
CD4017
Pin Count:
16
16
Supply Voltage-Min (Vsup):
3V
3V
Load Capacitance:
50pF
50pF
Propagation Delay:
85 ns
650 ns
Quiescent Current:
100μA
100μA
Turn On Delay Time:
650 ns
650 ns
Reset:
Asynchronous
Asynchronous
Logic Function:
Counter
Counter
Number of Inputs:
3
-
Direction:
Up
Up
Logic Type:
Counter, Decade
Counter, Decade
Number of Bits per Element:
10
10
Prop. Delay@Nom-Sup:
270 ns
270 ns
Trigger Type:
Positive Edge
Positive Edge
fmax-Min:
5.5 MHz
5.5 MHz
Ambient Temperature Range High:
125°C
-
Count Rate:
5.5MHz
5.5MHz
Timing:
Synchronous
Synchronous
Height:
1.75mm
1.2mm
Length:
9.9mm
5mm
Width:
3.91mm
4.4mm
Thickness:
1.58mm
1mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Power Supply Current-Max (ICC):
-
0.03mA
CD4017BM96

CD4017BM96

(In Stock: 2570)

Texas Instruments