CD4017BM96 alternative parts: CD4060BM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS CD4017BM96 DECADE COUNTER/DIVIDER, CMOS, SOIC16 | TEXAS INSTRUMENTS CD4060BMLOGIC, BIN COUNTER/DIV/OSC, 16SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 1 week ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 |
Weight: | 141.690917mg | 141.690917mg |
Clock-Edge Trigger Type: | Positive Edge | Negative Edge |
Number of Elements: | 1 | 1 |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | 4000B | 4000B |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | - |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Frequency: | 11MHz | 24MHz |
Base Part Number: | CD4017 | CD4060 |
Pin Count: | 16 | 16 |
Supply Voltage-Min (Vsup): | 3V | 3V |
Load Capacitance: | 50pF | 50pF |
Propagation Delay: | 85 ns | 740 ns |
Quiescent Current: | 100μA | 100μA |
Turn On Delay Time: | 650 ns | 740 ns |
Reset: | Asynchronous | Asynchronous |
Logic Function: | Counter | Counter |
Number of Inputs: | 3 | - |
Direction: | Up | Up |
Logic Type: | Counter, Decade | Binary Counter |
Number of Bits per Element: | 10 | 14 |
Prop. Delay@Nom-Sup: | 270 ns | 300 ns |
Trigger Type: | Positive Edge | Negative Edge |
fmax-Min: | 5.5 MHz | - |
Ambient Temperature Range High: | 125°C | - |
Count Rate: | 5.5MHz | 12MHz |
Timing: | Synchronous | - |
Height: | 1.75mm | 1.75mm |
Length: | 9.9mm | 9.9mm |
Width: | 3.91mm | 3.91mm |
Thickness: | 1.58mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Number of Bits: | - | 10 |
Power Supply Current-Max (ICC): | - | 0.03mA |

CD4017BM96
(In Stock: 2570)
Texas InstrumentsUnited States