CD4017BM96 alternative parts: CD4024BM96

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS CD4017BM96 DECADE COUNTER/DIVIDER, CMOS, SOIC16
CMOS 7-Stage ipple-Carry Binary Counter/Divider 14-SOIC -55 to 125
Lifecycle Status:
ACTIVE (Last Updated: 1 week ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
14
Weight:
141.690917mg
129.387224mg
Clock-Edge Trigger Type:
Positive Edge
Negative Edge
Number of Elements:
1
1
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
4000B
4000B
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
14
ECCN Code:
EAR99
EAR99
Packing Method:
TR
TR
Voltage - Supply:
3V~18V
3V~18V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Frequency:
11MHz
24MHz
Base Part Number:
CD4017
CD4024
Pin Count:
16
14
Supply Voltage-Min (Vsup):
3V
3V
Load Capacitance:
50pF
50pF
Propagation Delay:
85 ns
360 ns
Quiescent Current:
100μA
100μA
Turn On Delay Time:
650 ns
360 ns
Reset:
Asynchronous
Asynchronous
Logic Function:
Counter
Counter
Number of Inputs:
3
-
Direction:
Up
Up
Logic Type:
Counter, Decade
Binary Counter
Number of Bits per Element:
10
7
Prop. Delay@Nom-Sup:
270 ns
-
Trigger Type:
Positive Edge
Negative Edge
fmax-Min:
5.5 MHz
-
Ambient Temperature Range High:
125°C
-
Count Rate:
5.5MHz
-
Timing:
Synchronous
-
Height:
1.75mm
1.75mm
Length:
9.9mm
8.65mm
Width:
3.91mm
3.91mm
Thickness:
1.58mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Bits:
-
12
Power Supply Current-Max (ICC):
-
0.03mA
CD4017BM96

CD4017BM96

(In Stock: 2570)

Texas Instruments