CD4017BM96 alternative parts: CD4040BE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS CD4017BM96 DECADE COUNTER/DIVIDER, CMOS, SOIC16
TEXAS INSTRUMENTS CD4040BEIC, 4000 CMOS, 4040, DIP16, 18V
Lifecycle Status:
ACTIVE (Last Updated: 1 week ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
16-SOIC (0.154, 3.90mm Width)
16-DIP (0.300, 7.62mm)
Number of Pins:
16
16
Weight:
141.690917mg
951.693491mg
Clock-Edge Trigger Type:
Positive Edge
Negative Edge
Number of Elements:
1
1
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tube
Series:
4000B
4000B
JESD-609 Code:
e4
e4
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Packing Method:
TR
-
Voltage - Supply:
3V~18V
3V~18V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
5V
5V
Frequency:
11MHz
24MHz
Base Part Number:
CD4017
CD4040
Pin Count:
16
16
Supply Voltage-Min (Vsup):
3V
-
Load Capacitance:
50pF
50pF
Propagation Delay:
85 ns
360 ns
Quiescent Current:
100μA
100μA
Turn On Delay Time:
650 ns
360 ns
Reset:
Asynchronous
Asynchronous
Logic Function:
Counter
Counter
Number of Inputs:
3
-
Direction:
Up
Up
Logic Type:
Counter, Decade
Binary Counter
Number of Bits per Element:
10
12
Prop. Delay@Nom-Sup:
270 ns
-
Trigger Type:
Positive Edge
Negative Edge
fmax-Min:
5.5 MHz
-
Ambient Temperature Range High:
125°C
-
Count Rate:
5.5MHz
12MHz
Timing:
Synchronous
-
Height:
1.75mm
5.08mm
Length:
9.9mm
19.3mm
Width:
3.91mm
6.35mm
Thickness:
1.58mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Pitch:
-
2.54mm
Voltage:
-
18V
Power Dissipation:
-
500mW
Input Capacitance:
-
5pF
Power Supply Current-Max (ICC):
-
0.03mA
CD4017BM96

CD4017BM96

(In Stock: 2570)

Texas Instruments