CFR-25JB-52-1M3 alternative parts: CFR-25JR-52-1K5
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES 1.3M OHM 1/4W 5% AXIAL | Res Carbon Film 1.5K Ohm 5% 1/4W -500ppm/°C to 350ppm/°C Conformal AXL Thru-Hole Paper T/R |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Package / Case: | Axial | Axial |
Surface Mount: | NO | - |
Terminal Shape: | WIRE | - |
Mounting Feature: | THROUGH HOLE MOUNT | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | CFR | CFR |
Published: | 2011 | 2010 |
Size / Dimension: | 0.094Diax0.248L 2.40mmx6.30mm | 0.094Diax0.248L 2.40mmx6.30mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | -1500ppm/°C | -350/ +500ppm/°C |
Resistance: | 1.3MOhm | 1.5kOhm |
Terminal Finish: | Matte Tin (Sn) | - |
Composition: | Carbon Film | Carbon Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
HTS Code: | 8533.10.00.65 | - |
Max Power Dissipation: | 250mW | 250mW |
Construction: | Cylindrical | Cylindrical |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Lead Diameter: | 0.55 mm | 550 μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
Mount: | - | Through Hole |
Voltage Rated: | - | 250V |
Power Rating: | - | 250mW |
Packing Method: | - | TR |
Diameter: | - | 2.4mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

CFR-25JB-52-1M3
(In Stock: 5021)
YageoQty
Unit Price
Ext Price
1
$0.090282
$0.09
500
$0.066384
$33.19
1000
$0.055320
$55.32
2000
$0.050752
$101.50
5000
$0.047432
$237.16
10000
$0.044123
$441.23
15000
$0.042672
$640.08
50000
$0.041959
$2,097.95
Minimum: 1 Multiples: 1
Unit Price: $0.090282
Ext Price: $0.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools