CFR-25JB-52-1M3 alternative parts: CFR25J1K8
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RES 1.3M OHM 1/4W 5% AXIAL | 1.8k Ohm ±5% 0.333W, 1/3W Surface Mount Resistor Carbon Film 0/ -450ppm/°C Axial |
Factory Lead Time: | 16 Weeks | 14 Weeks, 5 Days |
Package / Case: | Axial | Axial |
Surface Mount: | NO | NO |
Terminal Shape: | WIRE | WIRE |
Mounting Feature: | THROUGH HOLE MOUNT | THROUGH HOLE MOUNT |
Operating Temperature: | -55°C~155°C | -55°C ~ 155°C |
Packaging: | Bulk | Ammo |
Series: | CFR | CFR25, Neohm |
Published: | 2011 | - |
Size / Dimension: | 0.094Diax0.248L 2.40mmx6.30mm | 0.098 Dia x 0.268 L (2.50mm x 6.80mm) |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | Yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | -1500ppm/°C | -1,200, 0 ppm/°C |
Resistance: | 1.3MOhm | 1.8 kOhm |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Composition: | Carbon Film | Carbon Film |
Power (Watts): | 0.25W 1/4W | 0.333W, 1/3W |
HTS Code: | 8533.10.00.65 | 8533.10.00.65 |
Max Power Dissipation: | 250mW | - |
Construction: | Cylindrical | Cylindrical |
Resistor Type: | FIXED RESISTOR | High Reliability |
Lead Diameter: | 0.55 mm | 0.54 mm |
RoHS Status: | ROHS3 Compliant | - |
Supplier Device Package: | - | Axial |
Number of Terminals: | - | 2 |
Lead Spacing (nom): | - | Not Required(mm) |
Power Rating(s): | - | 0.33 (1/3)(W) |
Tolerance (+ or -): | - | 5% |
Flame-Proof Support: | - | NO |
Temperature Range @ Derated Power: | - | 70 TO 155 |
Product Diameter (mm): | - | 2.5(mm) |
Case Style: | - | Conformal Coated |
Operating Temp Range: | - | -55C to 155C |
Product Depth (mm): | - | Not Required(mm) |
Qualification: | - | - |
Voltage, Rating: | - | 250V |
Maximum Operating Temperature: | - | + 155 C |
Unit Weight: | - | 0.008501 oz |
Minimum Operating Temperature: | - | - 55 C |
Factory Pack QuantityFactory Pack Quantity: | - | 4000 |
Mounting Styles: | - | PCB Mount |
Part # Aliases: | - | 3-1623930-4 |
Manufacturer: | - | TE Connectivity |
Brand: | - | TE Connectivity / Holsworthy |
RoHS: | - | Details |
Package: | - | Tape & Box (TB) |
Mfr: | - | TE Connectivity Passive Product |
Product Status: | - | Active |
Package Description: | - | Axial, |
Package Style: | - | Axial |
Operating Temperature-Min: | - | -55 °C |
Operating Temperature-Max: | - | 155 °C |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | CFR25J1K8 |
Package Shape: | - | TUBULAR PACKAGE |
Part Life Cycle Code: | - | Active |
Package Diameter: | - | 2.5 mm |
Ihs Manufacturer: | - | TE CONNECTIVITY LTD |
Package Length: | - | 6.8 mm |
Risk Rank: | - | 1.55 |
Type: | - | Carbon Film |
Subcategory: | - | Resistors |
Power Rating: | - | 0.3333 W |
Packing Method: | - | AMMO PACK |
Technology: | - | Carbon Film |
Reach Compliance Code: | - | compliant |
Military Standard: | - | Not Required |
Termination Style: | - | Axial |
Rated Power Dissipation (P): | - | 0.33 W |
Lead Length: | - | 28 mm |
Working Voltage: | - | 250 V |
Failure Rate: | - | Not Required |
Rated Temperature: | - | 70 °C |
Product Type: | - | Carbon Film Resistors |
Resistance Tolerance: | - | 5 |
Features: | - | -- |
Product Category: | - | Carbon Film Resistors - Through Hole |
Product Length: | - | 6.8 |
Product Width: | - | - |
Product Length (mm): | - | 6.8(mm) |
Height Seated (Max): | - | -- |
Length: | - | 6.8 mm |
Diameter: | - | 2.5 mm |
Product Height (mm): | - | Not Required(mm) |

CFR-25JB-52-1M3
(In Stock: 5021)
YageoQty
Unit Price
Ext Price
1
$0.090282
$0.09
500
$0.066384
$33.19
1000
$0.055320
$55.32
2000
$0.050752
$101.50
5000
$0.047432
$237.16
10000
$0.044123
$441.23
15000
$0.042672
$640.08
50000
$0.041959
$2,097.95
Minimum: 1 Multiples: 1
Unit Price: $0.090282
Ext Price: $0.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools