CFR-25JB-52-1M3 alternative parts: CFR25J5K6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 1.3M OHM 1/4W 5% AXIAL
5.6k Ohm ±5% 0.333W, 1/3W Surface Mount Resistor Carbon Film 0/ -450ppm/°C Axial
Factory Lead Time:
16 Weeks
14 Weeks, 5 Days
Package / Case:
Axial
Axial
Surface Mount:
NO
NO
Terminal Shape:
WIRE
WIRE
Mounting Feature:
THROUGH HOLE MOUNT
THROUGH HOLE MOUNT
Operating Temperature:
-55°C~155°C
-55°C ~ 155°C
Packaging:
Bulk
Ammo
Series:
CFR
CFR25, Neohm
Published:
2011
-
Size / Dimension:
0.094Diax0.248L 2.40mmx6.30mm
0.098 Dia x 0.268 L (2.50mm x 6.80mm)
Tolerance:
±5%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
Yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
-1500ppm/°C
-1,200, 0 ppm/°C
Resistance:
1.3MOhm
5.6 kOhm
Terminal Finish:
Matte Tin (Sn)
Tin (Sn)
Composition:
Carbon Film
Carbon Film
Power (Watts):
0.25W 1/4W
0.333W, 1/3W
HTS Code:
8533.10.00.65
8533.10.00.65
Max Power Dissipation:
250mW
-
Construction:
Cylindrical
Cylindrical
Resistor Type:
FIXED RESISTOR
High Reliability
Lead Diameter:
0.55 mm
0.54 mm
RoHS Status:
ROHS3 Compliant
-
Supplier Device Package:
-
Axial
Number of Terminals:
-
2
Lead Spacing (nom):
-
Not Required(mm)
Product Depth (mm):
-
Not Required(mm)
Operating Temp Range:
-
-55C to 155C
Case Style:
-
Conformal Coated
Product Diameter (mm):
-
2.5(mm)
Temperature Range @ Derated Power:
-
70 TO 155
Flame-Proof Support:
-
NO
Tolerance (+ or -):
-
5%
Power Rating(s):
-
0.33 (1/3)(W)
Package:
-
Tape & Box (TB)
Base Product Number:
-
CFR25
Mfr:
-
TE Connectivity Passive Product
Product Status:
-
Active
Qualification:
-
-
Voltage, Rating:
-
250V
Maximum Operating Temperature:
-
+ 155 C
Unit Weight:
-
0.008501 oz
Minimum Operating Temperature:
-
- 55 C
Factory Pack QuantityFactory Pack Quantity:
-
4000
Mounting Styles:
-
PCB Mount
Part # Aliases:
-
5-1623931-3
Manufacturer:
-
TE Connectivity
Brand:
-
TE Connectivity / Holsworthy
RoHS:
-
Details
Package Description:
-
Axial,
Package Style:
-
Axial
Operating Temperature-Min:
-
-55 °C
Operating Temperature-Max:
-
155 °C
Rohs Code:
-
Yes
Manufacturer Part Number:
-
CFR25J5K6
Package Shape:
-
TUBULAR PACKAGE
Part Life Cycle Code:
-
Active
Package Diameter:
-
2.5 mm
Ihs Manufacturer:
-
TE CONNECTIVITY LTD
Package Length:
-
6.8 mm
Risk Rank:
-
1.55
Type:
-
Carbon Film
Subcategory:
-
Resistors
Power Rating:
-
0.3333 W
Packing Method:
-
AMMO PACK
Technology:
-
Carbon Film
Reach Compliance Code:
-
compliant
Military Standard:
-
Not Required
Termination Style:
-
Axial
Rated Power Dissipation (P):
-
0.33 W
Lead Length:
-
28 mm
Working Voltage:
-
250 V
Failure Rate:
-
Not Required
Rated Temperature:
-
70 °C
Product Type:
-
Carbon Film Resistors
Resistance Tolerance:
-
5
Features:
-
--
Product Category:
-
Carbon Film Resistors - Through Hole
Product Length:
-
6.8
Product Width:
-
-
Product Length (mm):
-
6.8(mm)
Height Seated (Max):
-
--
Length:
-
6.8 mm
Diameter:
-
2.5 mm
Product Height (mm):
-
Not Required(mm)
CFR-25JB-52-1M3

CFR-25JB-52-1M3

(In Stock: 5021)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.090282

    $0.09

  • 500

    $0.066384

    $33.19

  • 1000

    $0.055320

    $55.32

  • 2000

    $0.050752

    $101.50

  • 5000

    $0.047432

    $237.16

  • 10000

    $0.044123

    $441.23

  • 15000

    $0.042672

    $640.08

  • 50000

    $0.041959

    $2,097.95

Minimum: 1 Multiples: 1

Unit Price: $0.090282

Ext Price: $0.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity