CRCW1206499RFKEB alternative parts: RC1206FR-0712R4L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 1/4watt 499ohms 1%
RES SMD 12.4 OHM 1% 1/4W 1206
Factory Lead Time:
14 Weeks
33 Weeks
Contact Plating:
Tin
Tin
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Weight:
10.007382mg
-
Voltage Rated:
200V
200V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
RC
Published:
2013
2010
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.122Lx0.063W 3.10mmx1.60mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
499Ohm
12.4Ohm
Composition:
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
Voltage - Rated DC:
200V
200V
Max Power Dissipation:
250mW
250mW
Depth:
1.6mm
1.6mm
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
Not
Case Code (Metric):
3216
3216
Case Code (Imperial):
1206
1206
Features:
Automotive AEC-Q200
Moisture Resistant
Height:
600μm
600μm
Height Seated (Max):
0.024 0.60mm
0.026 0.65mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
-
Termination:
-
SMD/SMT
Packing Method:
-
TR, Paper, 7 Inch
CRCW1206499RFKEB

CRCW1206499RFKEB

(In Stock: 897474)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.004170

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.004170

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity