CY8C5248LTI-030 alternative parts: CY8C21534-24PVXI
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit CY8Cxxx ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V/5V 68-Pin QFN EP | MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 2.5V/3.3V/5V 28-Pin SSOP |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 68-VFQFN Exposed Pad | 28-SSOP (0.209, 5.30mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 68 | 28 |
Data Converters: | A/D 1x12b; D/A 1x8b | A/D 28x8b |
Number of I/Os: | 36 | 24 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tube |
Series: | PSOC® 5 CY8C52 | PSOC®1 CY8C21xxx |
Published: | 2005 | 2003 |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 68 | 28 |
ECCN Code: | 3A991.A.3 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) |
Terminal Position: | QUAD | DUAL |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 1.8V | 2.7V |
Frequency: | 40MHz | 24MHz |
Time@Peak Reflow Temperature-Max (s): | 20 | - |
Base Part Number: | CY8C5248 | CY8C21534 |
Pin Count: | 68 | 28 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Power Supplies: | 1.8/5V | - |
Supply Voltage-Min (Vsup): | 1.71V | - |
Interface: | I2C, LIN, SPI, UART, USART, USB | I2C, SPI, UART, USART |
Memory Size: | 256kB | 8kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 64K x 8 | 512 x 8 |
Voltage - Supply (Vcc/Vdd): | 2.7V~5.5V | 2.4V~5.25V |
Core Processor: | ARM® Cortex®-M3 | M8C |
Peripherals: | CapSense, DMA, LCD, POR, PWM, WDT | POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 8-Bit |
Program Memory Size: | 256KB 256K x 8 | 8KB 8K x 8 |
Connectivity: | I2C, LINbus, SPI, UART/USART, USB | I2C, SPI, UART/USART |
Data Bus Width: | 32b | 8b |
Number of Timers/Counters: | 4 | 2 |
Core Architecture: | ARM | - |
EEPROM Size: | 2K x 8 | - |
Boundary Scan: | YES | NO |
Number of Programmable I/O: | 38 | - |
UV Erasable: | N | - |
Length: | 8mm | 10.4mm |
Height Seated (Max): | 1mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 13 Weeks |
Contact Plating: | - | Gold, Tin |
Weight: | - | 2.26799g |
Additional Feature: | - | ALSO OPERATES AT 3.3V SUPPLY |
Terminal Form: | - | GULL WING |
Terminal Pitch: | - | 0.65mm |
uPs/uCs/Peripheral ICs Type: | - | MULTIFUNCTION PERIPHERAL |
Number of Bits: | - | 8 |
Access Time: | - | 24 μs |
RAM (words): | - | 512 |
Height: | - | 1.85mm |
Width: | - | 5.6mm |
CY8C5248LTI-030
(In Stock: 47)
Cypress Semiconductor CorpUnited States