CY8C5248LTI-030 alternative parts: CY8C4014LQI-422

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit CY8Cxxx ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V/5V 68-Pin QFN EP
CYPRESS SEMICONDUCTOR CY8C4014LQI-42232 Bit Microcontroller, PSoC 4 Series, ARM Cortex-M0, 16 MHz, 16 KB, 2 KB, 24 Pins, QFN
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
68-VFQFN Exposed Pad
24-UFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
68
24
Data Converters:
A/D 1x12b; D/A 1x8b
D/A 1x7b, 1x8b
Number of I/Os:
36
20
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
PSOC® 5 CY8C52
PSOC® 4 CY8C4000
Published:
2005
2004
JESD-609 Code:
e4
e4
Pbfree Code:
yes
-
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
68
24
ECCN Code:
3A991.A.3
3A991.A.3
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
1.8V
3.3V
Frequency:
40MHz
16MHz
Time@Peak Reflow Temperature-Max (s):
20
-
Base Part Number:
CY8C5248
CY8C4014
Pin Count:
68
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
1.8/5V
-
Supply Voltage-Min (Vsup):
1.71V
1.8V
Interface:
I2C, LIN, SPI, UART, USART, USB
-
Memory Size:
256kB
16kB
Oscillator Type:
Internal
Internal
RAM Size:
64K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
1.71V~5.5V
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M0
Peripherals:
CapSense, DMA, LCD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
16KB 16K x 8
Connectivity:
I2C, LINbus, SPI, UART/USART, USB
I2C
Data Bus Width:
32b
32b
Number of Timers/Counters:
4
-
Core Architecture:
ARM
ARM
EEPROM Size:
2K x 8
-
Boundary Scan:
YES
NO
Number of Programmable I/O:
38
-
UV Erasable:
N
-
Length:
8mm
4mm
Height Seated (Max):
1mm
0.55mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
13 Weeks
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Usage Level:
-
Industrial grade
HTS Code:
-
8542.31.00.01
Terminal Form:
-
NO LEAD
Terminal Pitch:
-
0.5mm
uPs/uCs/Peripheral ICs Type:
-
MULTIFUNCTION PERIPHERAL
Bus Compatibility:
-
I2C
CY8C5248LTI-030

CY8C5248LTI-030

(In Stock: 47)

Cypress Semiconductor Corp