CY8C5248LTI-030 alternative parts: CY8C5868LTI-LP039

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit CY8Cxxx ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V/5V 68-Pin QFN EP
IC MCU 32BIT 256KB FLASH 68QFN
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
68-VFQFN Exposed Pad
68-VFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
68
68
Data Converters:
A/D 1x12b; D/A 1x8b
A/D 1x20b, 2x12b; D/A 4x8b
Number of I/Os:
36
38
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
PSOC® 5 CY8C52
PSOC® 5 CY8C58LP
Published:
2005
2004
JESD-609 Code:
e4
e4
Pbfree Code:
yes
-
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
68
68
ECCN Code:
3A991.A.3
3A991.A.3
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
1.8V
1.8V
Frequency:
40MHz
67MHz
Time@Peak Reflow Temperature-Max (s):
20
30
Base Part Number:
CY8C5248
CY8C5868
Pin Count:
68
68
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
1.8/5V
-
Supply Voltage-Min (Vsup):
1.71V
-
Interface:
I2C, LIN, SPI, UART, USART, USB
CAN, EBI/EMI, I2C, I2S, LIN, SPI, UART, USART, USB
Memory Size:
256kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
64K x 8
64K x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
1.71V~5.5V
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M3
Peripherals:
CapSense, DMA, LCD, POR, PWM, WDT
CapSense, DMA, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
I2C, LINbus, SPI, UART/USART, USB
I2C, LINbus, SPI, UART/USART, USB
Data Bus Width:
32b
32b
Number of Timers/Counters:
4
4
Core Architecture:
ARM
ARM
EEPROM Size:
2K x 8
2K x 8
Boundary Scan:
YES
YES
Number of Programmable I/O:
38
48
UV Erasable:
N
N
Length:
8mm
8mm
Height Seated (Max):
1mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
15 Weeks
Contact Plating:
-
Gold
Weight:
-
810.002575mg
Operating Supply Voltage:
-
1.8V
Number of ADC Channels:
-
2
Height:
-
1mm
CY8C5248LTI-030

CY8C5248LTI-030

(In Stock: 47)

Cypress Semiconductor Corp