CY8C5248LTI-030 alternative parts: CY8C24123A-24SXI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit CY8Cxxx ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V/5V 68-Pin QFN EP
IC MCU 8BIT 4KB FLASH 8SOIC
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
68-VFQFN Exposed Pad
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
68
8
Data Converters:
A/D 1x12b; D/A 1x8b
A/D 4x14b; D/A 2x9b
Number of I/Os:
36
6
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tube
Series:
PSOC® 5 CY8C52
PSOC®1 CY8C24xxx
Published:
2005
2004
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
68
8
ECCN Code:
3A991.A.3
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn)
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
1.8V
5V
Frequency:
40MHz
24MHz
Time@Peak Reflow Temperature-Max (s):
20
30
Base Part Number:
CY8C5248
CY8C24123
Pin Count:
68
8
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
1.8/5V
-
Supply Voltage-Min (Vsup):
1.71V
4.75V
Interface:
I2C, LIN, SPI, UART, USART, USB
I2C, SPI, UART, USART
Memory Size:
256kB
4kB
Oscillator Type:
Internal
Internal
RAM Size:
64K x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.7V~5.5V
2.4V~5.25V
Core Processor:
ARM® Cortex®-M3
M8C
Peripherals:
CapSense, DMA, LCD, POR, PWM, WDT
POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
8-Bit
Program Memory Size:
256KB 256K x 8
4KB 4K x 8
Connectivity:
I2C, LINbus, SPI, UART/USART, USB
I2C, SPI, UART/USART
Data Bus Width:
32b
8b
Number of Timers/Counters:
4
2
Core Architecture:
ARM
-
EEPROM Size:
2K x 8
-
Boundary Scan:
YES
NO
Number of Programmable I/O:
38
-
UV Erasable:
N
-
Length:
8mm
4.98mm
Height Seated (Max):
1mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
13 Weeks
Contact Plating:
-
Gold, Tin
Weight:
-
540.001716mg
Terminal Form:
-
GULL WING
Bit Size:
-
8
CPU Family:
-
M8C
RAM (words):
-
256
Bus Compatibility:
-
USB
Height:
-
1.48mm
Width:
-
3.99mm
CY8C5248LTI-030

CY8C5248LTI-030

(In Stock: 47)

Cypress Semiconductor Corp