DW-07-08-S-T-200 alternative parts: MTSW-107-07-G-T-240-014
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Board Stacker HDR 21 POS 2.54mm Solder ST Thru-Hole | Conn Unshrouded Header HDR 21 POS 2.54mm Solder ST Thru-Hole |
Factory Lead Time: | 6 Weeks | 3 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Contact Materials: | PHOSPHOR BRONZE | Phosphor Bronze |
Packaging: | Bulk | Bulk |
Series: | Flex Stack, DW | Flex Stack, MTSW |
Published: | 2016 | 2016 |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Termination: | Solder | Solder |
ECCN Code: | EAR99 | EAR99 |
Connector Type: | BOARD STACKING CONNECTOR | Header, Cuttable |
Number of Positions: | 21 | 21 |
Color: | Black | - |
Number of Rows: | 3 | 3 |
Gender: | Male | Male |
MIL Conformance: | NO | - |
DIN Conformance: | NO | - |
IEC Conformance: | NO | - |
Filter Feature: | NO | - |
Mixed Contacts: | NO | - |
Option: | GENERAL PURPOSE | - |
Pitch: | 0.100 2.54mm | - |
Total Number of Contacts: | 21 | - |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | - |
UL Flammability Code: | 94V-0 | - |
Contact Finish - Post (Mating): | Gold | - |
Row Spacing: | 0.100 (2.54mm) | - |
Length - Stack Height: | 0.200 5.080mm | - |
Length - Overall Pin: | 0.530 13.462mm | - |
Length - Post (Mating): | 0.220 5.588mm | - |
Contact Finish Thickness - Post (Mating): | 30.0μin 0.76μm | - |
Length - Tail: | 0.110 2.794mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Shape: | - | Square |
Contact Finish Mating: | - | Gold |
Contact Length-Mating: | - | 0.240 6.10mm |
Insulation Materials: | - | Polyester, Glass Filled |
Operating Temperature: | - | -55°C~125°C |
Fastening Type: | - | Push-Pull |
Contact Type: | - | Male Pin |
Current Rating (Amps): | - | 3A |
Insulation Height: | - | 0.100 2.54mm |
Style: | - | Board to Board or Cable |
Number of Positions Loaded: | - | 20 |
Pitch - Mating: | - | 0.100 2.54mm |
Insulation Color: | - | Black |
Row Spacing - Mating: | - | 0.100 (2.54mm) |
Contact Length - Post: | - | 0.090 2.29mm |
Shrouding: | - | Unshrouded |
Lead Pitch: | - | 2.54mm |
Overall Contact Length: | - | 0.430 10.92mm |
Contact Finish Thickness - Mating: | - | 10.0μin 0.25μm |
Contact Finish Thickness - Post: | - | 3.00μin 0.076μm |
Material Flammability Rating: | - | UL94 V-0 |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

DW-07-08-S-T-200
(In Stock: 30)
Samtec Inc.Qty
Unit Price
Ext Price
1
$4.065139
$4.07
10
$3.835037
$38.35
100
$3.617959
$361.80
500
$3.413169
$1,706.58
1000
$3.219971
$3,219.97
Minimum: 1 Multiples: 1
Unit Price: $4.065139
Ext Price: $4.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity