ECW-F6164HL alternative parts: ECW-F6164HLB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cap Film 0.16uF 630V PP 3% (18 X 9.3 X 13.8mm) Radial 15mm 105C Bulk
CAP FILM 0.16UF 3% 630VDC RADIAL
Factory Lead Time:
15 Weeks
15 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Radial
Radial
Terminal Shape:
WIRE
WIRE
Dielectric Material:
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Voltage Rated:
630V
-
Operating Temperature:
-40°C~105°C
-40°C~105°C
Packaging:
Bulk
Bulk
Series:
ECW-F(L)
ECW-F(L)
Published:
2011
2012
Size / Dimension:
0.709Lx0.366W 18.00mmx9.30mm
0.709Lx0.366W 18.00mmx9.30mm
Tolerance:
±3%
±3%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Termination:
PC Pins
PC Pins
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Applications:
High Frequency, Switching
High Frequency, Switching
HTS Code:
8532.25.00.70
8532.25.00.70
Capacitance:
0.16μF
0.16μF
Voltage - Rated DC:
630V
630V
Packing Method:
AMMO PACK
AMMO PACK
Terminal Pitch:
10mm
-
Depth:
9.3mm
-
Lead Pitch:
15mm
10mm
Capacitor Type:
FILM CAPACITOR
FILM CAPACITOR
Lead Length:
25mm
-
Dielectric:
PP
PP
Lead Spacing:
0.591 15.00mm
0.394 10.00mm
Lead Diameter:
800 μm
800 μm
Size Code:
7137
7137
Height Seated (Max):
0.602 15.30mm
0.740 18.80mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
Length:
-
18mm
Width:
-
9.3mm
ECW-F6164HL

ECW-F6164HL

(In Stock: 46000)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $2.234041

    $2.23

  • 10

    $2.107586

    $21.08

  • 100

    $1.988289

    $198.83

  • 500

    $1.875744

    $937.87

  • 1000

    $1.769570

    $1,769.57

Minimum: 1 Multiples: 1

Unit Price: $2.234041

Ext Price: $2.23

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity