GRM188R71H104KA93D alternative parts: CL10B104KB8NNNC
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP CER 0.1UF 50V X7R 0603 | Ceramic capacitor SMD-0603 100nF /50V X7R# K -10%, Samsung, RoHS |
Lifecycle Status: | TO BE DISCONTINUED (Last Updated: 1 month ago) | - |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | - |
Number of Pins: | 2 | - |
Dielectric Material: | Ceramic | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | GRM | CL |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±10% | ±10% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | X7R | X7R |
Applications: | General Purpose | General Purpose |
Capacitance: | 0.1μF | 0.1μF |
Voltage - Rated DC: | 50V | 50V |
Packing Method: | TR, PAPER, 7 INCH | - |
Depth: | 800μm | 800μm |
Case Code (Metric): | 1608 | 1608 |
Case Code (Imperial): | 0603 | 0603 |
Temperature Characteristics Code: | X7R | - |
Multilayer: | Yes | - |
Insulation Resistance: | 10GOhm | - |
Voltage: | 50V | 50V |
Height: | 800μm | 900μm |
Length: | 1.6mm | 1.6mm |
Width: | 0.8mm | 787.4μm |
Thickness (Max): | 0.035 0.90mm | 0.035 0.90mm |
Thickness: | 889μm | 889μm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 18 Weeks |
Material: | - | Ceramic |
Voltage Rated: | - | 50V |
Published: | - | 1997 |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
Dielectric: | - | X7R |

GRM188R71H104KA93D
(In Stock: 585563)
Murata ElectronicsUnited States