GRM188R71H104KA93D alternative parts: GCJ188R71H104KA12D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 0.1UF 50V X7R 0603
CAP CER 0.1UF 50V X7R 0603
Lifecycle Status:
TO BE DISCONTINUED (Last Updated: 1 month ago)
IN PRODUCTION (Last Updated: 1 month ago)
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
2
-
Dielectric Material:
Ceramic
CERAMIC
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
GRM
GCJ
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±10%
±10%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
X7R
X7R
Applications:
General Purpose
Automotive, Boardflex Sensitive
Capacitance:
0.1μF
0.1μF
Voltage - Rated DC:
50V
50V
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Depth:
800μm
800μm
Case Code (Metric):
1608
1608
Case Code (Imperial):
0603
0603
Temperature Characteristics Code:
X7R
X7R
Multilayer:
Yes
Yes
Insulation Resistance:
10GOhm
-
Voltage:
50V
-
Height:
800μm
800μm
Length:
1.6mm
1.6mm
Width:
0.8mm
0.8mm
Thickness (Max):
0.035 0.90mm
0.035 0.90mm
Thickness:
889μm
889μm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
15 Weeks
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
HTS Code:
-
8532.24.00.20
Capacitor Type:
-
CERAMIC CAPACITOR
Features:
-
Soft Termination
Ratings:
-
AEC-Q200
GRM188R71H104KA93D

GRM188R71H104KA93D

(In Stock: 585563)

Murata Electronics