IXBK55N300 alternative parts: IXBK55N300

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans IGBT Chip N-CH 3KV 130A 3-Pin(3 Tab) TO-264
Factory Lead Time:
28 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-264-3, TO-264AA
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
3kV
-
Number of Elements:
1
-
Operating Temperature:
-55°C~150°C TJ
-
Packaging:
Tube
-
Series:
BIMOSFET™
-
Published:
2009
-
JESD-609 Code:
e1
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
-
Additional Feature:
LOW CONDUCTION LOSS
-
Max Power Dissipation:
625W
-
Pin Count:
3
3
JESD-30 Code:
R-PSFM-T3
-
Element Configuration:
Single
-
Case Connection:
COLLECTOR
-
Input Type:
Standard
-
Power - Max:
625W
-
Transistor Application:
POWER CONTROL
-
Polarity/Channel Type:
N-CHANNEL
-
Collector Emitter Voltage (VCEO):
3.2V
-
Max Collector Current:
130A
-
Reverse Recovery Time:
1.9 μs
-
Voltage - Collector Emitter Breakdown (Max):
3000V
-
Turn On Time:
637 ns
-
Vce(on) (Max) @ Vge, Ic:
3.2V @ 15V, 55A
-
Turn Off Time-Nom (toff):
475 ns
-
Gate Charge:
335nC
-
Current - Collector Pulsed (Icm):
600A
-
Gate-Emitter Voltage-Max:
25V
-
Gate-Emitter Thr Voltage-Max:
5V
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
EU RoHS:
-
Compliant with Exemption
HTS:
-
8541.10.00.80
SVHC:
-
Yes
SVHC Exceeds Threshold:
-
Yes
Automotive:
-
No
PPAP:
-
No
Maximum Gate Emitter Voltage (V):
-
±25
Maximum Collector-Emitter Voltage (V):
-
3000
Typical Collector Emitter Saturation Voltage (V):
-
2.7
Maximum Continuous Collector Current (A):
-
130
Maximum Gate Emitter Leakage Current (uA):
-
0.2
Maximum Power Dissipation (mW):
-
625
Minimum Operating Temperature (°C):
-
-55
Maximum Operating Temperature (°C):
-
150
Mounting:
-
Through Hole
Package Height:
-
26.59(Max)
Package Width:
-
5.31(Max)
Package Length:
-
20.29(Max)
PCB changed:
-
3
Tab:
-
Tab
Supplier Package:
-
TO-264
MSL:
-
-
Collector-Emitter Saturation Voltage:
-
2.7V
Configuration:
-
Single
Power Dissipation:
-
625W
Channel Type:
-
N
Continuous Collector Current:
-
130A
IXBK55N300

IXBK55N300

(In Stock: 118)

IXYS