IXBK55N300 alternative parts: IXBK75N170A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans IGBT Chip N-CH 3KV 130A 3-Pin(3 Tab) TO-264 | IGBT 1700V 110A 1040W TO264 |
Factory Lead Time: | 28 Weeks | 14 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-264-3, TO-264AA | TO-264-3, TO-264AA |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 3kV | 1.7kV |
Number of Elements: | 1 | 1 |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tube |
Series: | BIMOSFET™ | BIMOSFET™ |
Published: | 2009 | 2003 |
JESD-609 Code: | e1 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | TIN SILVER COPPER |
Additional Feature: | LOW CONDUCTION LOSS | - |
Max Power Dissipation: | 625W | 1.04kW |
Pin Count: | 3 | 3 |
JESD-30 Code: | R-PSFM-T3 | R-PSFM-T3 |
Element Configuration: | Single | - |
Case Connection: | COLLECTOR | COLLECTOR |
Input Type: | Standard | Standard |
Power - Max: | 625W | 1040W |
Transistor Application: | POWER CONTROL | POWER CONTROL |
Polarity/Channel Type: | N-CHANNEL | N-CHANNEL |
Collector Emitter Voltage (VCEO): | 3.2V | 6V |
Max Collector Current: | 130A | 110A |
Reverse Recovery Time: | 1.9 μs | 360 ns |
Voltage - Collector Emitter Breakdown (Max): | 3000V | 1700V |
Turn On Time: | 637 ns | 65 ns |
Vce(on) (Max) @ Vge, Ic: | 3.2V @ 15V, 55A | 6V @ 15V, 42A |
Turn Off Time-Nom (toff): | 475 ns | 595 ns |
Gate Charge: | 335nC | 358nC |
Current - Collector Pulsed (Icm): | 600A | 300A |
Gate-Emitter Voltage-Max: | 25V | 20V |
Gate-Emitter Thr Voltage-Max: | 5V | 5.5V |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Test Conditions: | - | 1360V, 42A, 1 Ω, 15V |
Terminal Position: | - | SINGLE |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Reach Compliance Code: | - | unknown |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Base Part Number: | - | IXB*75N170 |
Qualification Status: | - | Not Qualified |
Configuration: | - | SINGLE WITH BUILT-IN DIODE |
Td (on/off) @ 25°C: | - | 26ns/418ns |
Switching Energy: | - | 3.8mJ (off) |
Fall Time-Max (tf): | - | 110ns |

IXBK55N300
(In Stock: 118)
IXYSUnited States