IXBK55N300 alternative parts: IXBK64N250
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans IGBT Chip N-CH 3KV 130A 3-Pin(3 Tab) TO-264 | |
Factory Lead Time: | 28 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-264-3, TO-264AA | - |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 3kV | - |
Number of Elements: | 1 | - |
Operating Temperature: | -55°C~150°C TJ | - |
Packaging: | Tube | - |
Series: | BIMOSFET™ | - |
Published: | 2009 | - |
JESD-609 Code: | e1 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | - |
Additional Feature: | LOW CONDUCTION LOSS | - |
Max Power Dissipation: | 625W | - |
Pin Count: | 3 | 3 |
JESD-30 Code: | R-PSFM-T3 | - |
Element Configuration: | Single | - |
Case Connection: | COLLECTOR | - |
Input Type: | Standard | - |
Power - Max: | 625W | - |
Transistor Application: | POWER CONTROL | - |
Polarity/Channel Type: | N-CHANNEL | - |
Collector Emitter Voltage (VCEO): | 3.2V | - |
Max Collector Current: | 130A | - |
Reverse Recovery Time: | 1.9 μs | - |
Voltage - Collector Emitter Breakdown (Max): | 3000V | - |
Turn On Time: | 637 ns | - |
Vce(on) (Max) @ Vge, Ic: | 3.2V @ 15V, 55A | - |
Turn Off Time-Nom (toff): | 475 ns | - |
Gate Charge: | 335nC | - |
Current - Collector Pulsed (Icm): | 600A | - |
Gate-Emitter Voltage-Max: | 25V | - |
Gate-Emitter Thr Voltage-Max: | 5V | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
EU RoHS: | - | Compliant with Exemption |
ECCN (US): | - | EAR99 |
HTS: | - | 8541.29.00.95 |
Automotive: | - | No |
PPAP: | - | No |
Maximum Gate Emitter Voltage (V): | - | ±25 |
Maximum Collector-Emitter Voltage (V): | - | 2500 |
Typical Collector Emitter Saturation Voltage (V): | - | 2.5 |
Maximum Continuous Collector Current (A): | - | 156 |
Maximum Gate Emitter Leakage Current (uA): | - | 0.2 |
Maximum Power Dissipation (mW): | - | 735 |
Minimum Operating Temperature (°C): | - | -55 |
Maximum Operating Temperature (°C): | - | 150 |
Mounting: | - | Through Hole |
Package Height: | - | 26.16(Max) |
Package Width: | - | 5.13(Max) |
Package Length: | - | 19.96(Max) |
PCB changed: | - | 3 |
Tab: | - | Tab |
Supplier Package: | - | TO-264 |
Configuration: | - | Single |
Channel Type: | - | N |

IXBK55N300
(In Stock: 118)
IXYSUnited States