J111 alternative parts: J111
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | JFET N-CH 35V 625MW TO92 | SMALL SIGNAL FIELD-EFFECT TRANSI |
Lifecycle Status: | ACTIVE (Last Updated: 20 hours ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
Number of Pins: | 3 | - |
Supplier Device Package: | TO-92-3 | TO-92-3 |
Weight: | 201mg | - |
Manufacturer Package Identifier: | TO-92 3L | - |
Breakdown Voltage / V: | -35V | - |
Operating Temperature: | -55°C~150°C TJ | -55°C ~ 150°C (TJ) |
Packaging: | Bulk | - |
Published: | 2006 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Termination: | Through Hole | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 35V | - |
Max Power Dissipation: | 625mW | - |
Current Rating: | 50mA | - |
Base Part Number: | J111 | - |
Element Configuration: | Single | - |
Power Dissipation: | 625mW | - |
Power - Max: | 625mW | 625 mW |
FET Type: | N-Channel | N-Channel |
Drain to Source Voltage (Vdss): | 35V | - |
Continuous Drain Current (ID): | 20mA | - |
Gate to Source Voltage (Vgs): | -35V | - |
Drain to Source Resistance: | 30Ohm | - |
Current - Drain (Idss) @ Vds (Vgs=0): | 20mA @ 15V | 20 mA @ 15 V |
Voltage - Cutoff (VGS off) @ Id: | 3V @ 1μA | 3 V @ 1 µA |
Voltage - Breakdown (V(BR)GSS): | 35V | 35 V |
Resistance - RDS(On): | 30Ohms | 30 Ohms |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Manufacturer: | - | Miscellaneous |
Package: | - | Bulk |
Mfr: | - | Fairchild Semiconductor |
Product Status: | - | Active |
Series: | - | - |
Input Capacitance (Ciss) (Max) @ Vds: | - | - |

J111
(In Stock: 9000)
ON SemiconductorUnited States