J111 alternative parts: J111
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | JFET N-CH 35V 625MW TO92 | Trans JFET N-CH 3-Pin TO-92 Bag |
Lifecycle Status: | ACTIVE (Last Updated: 20 hours ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | - |
Number of Pins: | 3 | - |
Supplier Device Package: | TO-92-3 | - |
Weight: | 201mg | - |
Manufacturer Package Identifier: | TO-92 3L | - |
Breakdown Voltage / V: | -35V | - |
Operating Temperature: | -55°C~150°C TJ | - |
Packaging: | Bulk | Bag |
Published: | 2006 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Termination: | Through Hole | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 35V | - |
Max Power Dissipation: | 625mW | - |
Current Rating: | 50mA | - |
Base Part Number: | J111 | - |
Element Configuration: | Single | - |
Power Dissipation: | 625mW | - |
Power - Max: | 625mW | - |
FET Type: | N-Channel | - |
Drain to Source Voltage (Vdss): | 35V | - |
Continuous Drain Current (ID): | 20mA | - |
Gate to Source Voltage (Vgs): | -35V | - |
Drain to Source Resistance: | 30Ohm | - |
Current - Drain (Idss) @ Vds (Vgs=0): | 20mA @ 15V | - |
Voltage - Cutoff (VGS off) @ Id: | 3V @ 1μA | - |
Voltage - Breakdown (V(BR)GSS): | 35V | - |
Resistance - RDS(On): | 30Ohms | - |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Mounting: | - | Through Hole |
Operating Temperature (Min.): | - | -55C |
Rad Hardened: | - | No |
Gate-Source Voltage (Max): | - | -35(V) |
Package Type: | - | TO-92 |
Operating Temperature Classification: | - | Military |
Operating Temperature (Max.): | - | 150C |
Pin Count: | - | 3 |
Configuration: | - | Single |
Channel Type: | - | N |

J111
(In Stock: 9000)
ON SemiconductorUnited States