J111 alternative parts: J111RLRP
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | JFET N-CH 35V 625MW TO92 | JFET Chopper Transistors, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL |
Lifecycle Status: | ACTIVE (Last Updated: 20 hours ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | - |
Number of Pins: | 3 | - |
Supplier Device Package: | TO-92-3 | - |
Weight: | 201mg | - |
Manufacturer Package Identifier: | TO-92 3L | - |
Breakdown Voltage / V: | -35V | - |
Operating Temperature: | -55°C~150°C TJ | - |
Packaging: | Bulk | - |
Published: | 2006 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Termination: | Through Hole | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 35V | - |
Max Power Dissipation: | 625mW | - |
Current Rating: | 50mA | - |
Base Part Number: | J111 | - |
Element Configuration: | Single | - |
Power Dissipation: | 625mW | - |
Power - Max: | 625mW | - |
FET Type: | N-Channel | - |
Drain to Source Voltage (Vdss): | 35V | - |
Continuous Drain Current (ID): | 20mA | - |
Gate to Source Voltage (Vgs): | -35V | - |
Drain to Source Resistance: | 30Ohm | - |
Current - Drain (Idss) @ Vds (Vgs=0): | 20mA @ 15V | - |
Voltage - Cutoff (VGS off) @ Id: | 3V @ 1μA | - |
Voltage - Breakdown (V(BR)GSS): | 35V | - |
Resistance - RDS(On): | 30Ohms | - |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Number of Terminals: | - | 3 |
Transistor Element Material: | - | SILICON |
Package: | - | Bulk |
Mfr: | - | onsemi |
Product Status: | - | Active |
Package Description: | - | CASE 29-11, TO-226, 3 PIN |
Package Style: | - | CYLINDRICAL |
Moisture Sensitivity Levels: | - | NOT SPECIFIED |
Package Body Material: | - | PLASTIC/EPOXY |
Manufacturer Package Code: | - | CASE 29-11 |
Reflow Temperature-Max (s): | - | 30 |
Rohs Code: | - | No |
Manufacturer Part Number: | - | J111RLRP |
Package Shape: | - | ROUND |
Manufacturer: | - | Rochester Electronics LLC |
Number of Elements: | - | 1 |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | ROCHESTER ELECTRONICS LLC |
Risk Rank: | - | 5.04 |
Part Package Code: | - | TO-92 |
Series: | - | * |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | No |
Terminal Finish: | - | TIN LEAD |
Terminal Position: | - | BOTTOM |
Terminal Form: | - | THROUGH-HOLE |
Peak Reflow Temperature (Cel): | - | 240 |
Reach Compliance Code: | - | unknown |
Pin Count: | - | 3 |
JESD-30 Code: | - | O-PBCY-T3 |
Qualification Status: | - | COMMERCIAL |
Configuration: | - | SINGLE |
Operating Mode: | - | DEPLETION MODE |
Transistor Application: | - | CHOPPER |
Polarity/Channel Type: | - | N-CHANNEL |
JEDEC-95 Code: | - | TO-92 |
Drain-source On Resistance-Max: | - | 30 Ω |
FET Technology: | - | JUNCTION |
Feedback Cap-Max (Crss): | - | 5 pF |

J111
(In Stock: 9000)
ON SemiconductorUnited States