J111 alternative parts: J111-D74Z

Hide Shared Attributes
Part Number
Manufacturer:
Description:
JFET N-CH 35V 625MW TO92
Trans JFET N-CH 3-Pin TO-92 Ammo
Lifecycle Status:
ACTIVE (Last Updated: 20 hours ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
6 Weeks
43 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
3
Supplier Device Package:
TO-92-3
-
Weight:
201mg
201mg
Manufacturer Package Identifier:
TO-92 3L
-
Breakdown Voltage / V:
-35V
-
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Tape & Box (TB)
Published:
2006
2006
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Through Hole
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
35V
35V
Max Power Dissipation:
625mW
625mW
Current Rating:
50mA
50mA
Base Part Number:
J111
J111
Element Configuration:
Single
Single
Power Dissipation:
625mW
-
Power - Max:
625mW
-
FET Type:
N-Channel
N-Channel
Drain to Source Voltage (Vdss):
35V
35V
Continuous Drain Current (ID):
20mA
20mA
Gate to Source Voltage (Vgs):
-35V
-35V
Drain to Source Resistance:
30Ohm
-
Current - Drain (Idss) @ Vds (Vgs=0):
20mA @ 15V
20mA @ 15V
Voltage - Cutoff (VGS off) @ Id:
3V @ 1μA
3V @ 1μA
Voltage - Breakdown (V(BR)GSS):
35V
-
Resistance - RDS(On):
30Ohms
30Ohm
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Transistor Element Material:
-
SILICON
Number of Elements:
-
1
Pbfree Code:
-
yes
Number of Terminations:
-
3
Terminal Position:
-
BOTTOM
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Operating Mode:
-
DEPLETION MODE
Transistor Application:
-
SWITCHING
FET Technology:
-
JUNCTION
Feedback Cap-Max (Crss):
-
5 pF
J111

J111

(In Stock: 9000)

ON Semiconductor