KSZ8081RNACA-TR alternative parts: KSZ8081MNXIA-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSCEIVER FULL 1/1 24QFN
Microchip KSZ8081MNXIA-TR, IEEE 802.3 Ethernet Transceiver, 3.3 V, 32-Pin QFN
Factory Lead Time:
12 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Number of Pins:
24
32
Manufacturer Package Identifier:
QFN44-24LD-PL-1
-
Usage Level:
Commercial grade
-
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Cut Tape (CT)
Published:
2015
2015
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
24
-
Type:
Transceiver
Transceiver
Terminal Finish:
GOLD
-
Voltage - Supply:
1.8V 2.5V 3.3V
1.8V 2.5V 3.3V
Terminal Position:
QUAD
-
Number of Functions:
1
-
Supply Voltage:
1.2V
-
Terminal Pitch:
0.5mm
-
Base Part Number:
KSZ8081
KSZ8081
Operating Supply Voltage:
3.3V
3.3V
Number of Channels:
1
1
Interface:
Ethernet
Ethernet
Max Supply Current:
47mA
47mA
Data Rate:
100 Mbps
100 Mbps
Protocol:
RMII
MII
Number of Drivers/Receivers:
1/1
1/1
Duplex:
Full
Full
Simplex/Duplex:
Full Duplex
Full Duplex
Max Junction Temperature (Tj):
125°C
125°C
Ambient Temperature Range High:
70°C
85°C
Height:
900μm
1mm
Length:
4mm
5mm
Width:
4mm
5mm
REACH SVHC:
Unknown
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
32-QFN (5x5)
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Max Supply Voltage:
-
3.465V
Min Supply Voltage:
-
1.71V
Number of Transceivers:
-
1
KSZ8081RNACA-TR

KSZ8081RNACA-TR

(In Stock: 10282)

Microchip Technology