KSZ8081RNACA-TR alternative parts: KSZ8721BLI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSCEIVER FULL 1/1 24QFN
IC TRANSCEIVER FULL 1/1 48LQFP
Factory Lead Time:
12 Weeks
18 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
48-LQFP
Number of Pins:
24
48
Manufacturer Package Identifier:
QFN44-24LD-PL-1
-
Usage Level:
Commercial grade
Automotive grade
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tray
Published:
2015
2006
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
24
-
Type:
Transceiver
Transceiver
Terminal Finish:
GOLD
-
Voltage - Supply:
1.8V 2.5V 3.3V
3V~3.6V
Terminal Position:
QUAD
-
Number of Functions:
1
-
Supply Voltage:
1.2V
-
Terminal Pitch:
0.5mm
-
Base Part Number:
KSZ8081
KSZ8721
Operating Supply Voltage:
3.3V
3.3V
Number of Channels:
1
1
Interface:
Ethernet
Ethernet
Max Supply Current:
47mA
151mA
Data Rate:
100 Mbps
100 Mbps
Protocol:
RMII
MII, RMII
Number of Drivers/Receivers:
1/1
1/1
Duplex:
Full
Full
Simplex/Duplex:
Full Duplex
Full Duplex
Max Junction Temperature (Tj):
125°C
-
Ambient Temperature Range High:
70°C
85°C
Height:
900μm
1.6mm
Length:
4mm
7mm
Width:
4mm
7mm
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
48-LQFP (7x7)
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Max Supply Voltage:
-
3.3V
Min Supply Voltage:
-
2.97V
Nominal Supply Current:
-
151mA
Number of Transceivers:
-
1
KSZ8081RNACA-TR

KSZ8081RNACA-TR

(In Stock: 10282)

Microchip Technology