KSZ8081RNACA-TR alternative parts: KSZ8721BLI-TR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TRANSCEIVER FULL 1/1 24QFN | TXRX PHY 10/100 2.3.3/5V 48-LQFP |
Factory Lead Time: | 12 Weeks | 18 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-VFQFN Exposed Pad | 48-LQFP |
Number of Pins: | 24 | 48 |
Manufacturer Package Identifier: | QFN44-24LD-PL-1 | - |
Usage Level: | Commercial grade | Automotive grade |
Operating Temperature: | 0°C~70°C | -40°C~85°C |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Published: | 2015 | 2006 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 3 (168 Hours) |
Number of Terminations: | 24 | - |
Type: | Transceiver | Transceiver |
Terminal Finish: | GOLD | - |
Voltage - Supply: | 1.8V 2.5V 3.3V | 3V~3.6V |
Terminal Position: | QUAD | - |
Number of Functions: | 1 | - |
Supply Voltage: | 1.2V | - |
Terminal Pitch: | 0.5mm | - |
Base Part Number: | KSZ8081 | KSZ8721 |
Operating Supply Voltage: | 3.3V | 3.3V |
Number of Channels: | 1 | 1 |
Interface: | Ethernet | - |
Max Supply Current: | 47mA | - |
Data Rate: | 100 Mbps | 100 Mbps |
Protocol: | RMII | MII, RMII |
Number of Drivers/Receivers: | 1/1 | 1/1 |
Duplex: | Full | Full |
Simplex/Duplex: | Full Duplex | Full Duplex |
Max Junction Temperature (Tj): | 125°C | - |
Ambient Temperature Range High: | 70°C | - |
Height: | 900μm | - |
Length: | 4mm | - |
Width: | 4mm | - |
REACH SVHC: | Unknown | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | 48-LQFP (7x7) |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Max Supply Voltage: | - | 3.63V |
Min Supply Voltage: | - | 2.97V |
Nominal Supply Current: | - | 151mA |

KSZ8081RNACA-TR
(In Stock: 10282)
Microchip TechnologyUnited States