KSZ8081RNACA-TR alternative parts: KSZ8721SLI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSCEIVER FULL 1/1 24QFN
IC TXRX PHY 10/100 3.3V 48-SSOP
Factory Lead Time:
12 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
48-BSSOP (0.295, 7.50mm Width)
Number of Pins:
24
48
Manufacturer Package Identifier:
QFN44-24LD-PL-1
-
Usage Level:
Commercial grade
Automotive grade
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tube
Published:
2015
2004
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
24
48
Type:
Transceiver
Transceiver
Terminal Finish:
GOLD
Matte Tin (Sn)
Voltage - Supply:
1.8V 2.5V 3.3V
3V~3.6V
Terminal Position:
QUAD
DUAL
Number of Functions:
1
1
Supply Voltage:
1.2V
2.5V
Terminal Pitch:
0.5mm
0.635mm
Base Part Number:
KSZ8081
KSZ8721
Operating Supply Voltage:
3.3V
3.3V
Number of Channels:
1
1
Interface:
Ethernet
-
Max Supply Current:
47mA
-
Data Rate:
100 Mbps
100 Mbps
Protocol:
RMII
IEEE 802.3
Number of Drivers/Receivers:
1/1
1/1
Duplex:
Full
Full
Simplex/Duplex:
Full Duplex
Full Duplex
Max Junction Temperature (Tj):
125°C
-
Ambient Temperature Range High:
70°C
-
Height:
900μm
2.29mm
Length:
4mm
15.87mm
Width:
4mm
7.49mm
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Nominal Supply Current:
-
151mA
KSZ8081RNACA-TR

KSZ8081RNACA-TR

(In Stock: 10282)

Microchip Technology