L293D alternative parts: L293DD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MTRDRV BIPLR 4.5-36V 16PWRDIP
IC MTR DRV BIPOLR 4.5-36V 20SOIC
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
16
20
Manufacturer Package Identifier:
Powerdip 16
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
16
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
General Purpose
General Purpose
Voltage - Supply:
4.5V~36V
4.5V~36V
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
5V
Base Part Number:
L293
L293
Function:
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Max Output Current:
1.2A
1.2A
Operating Supply Voltage:
24V
24V
Number of Channels:
4
4
Interface:
Parallel
Parallel
Operating Supply Current:
2mA
-
Output Configuration:
Half Bridge (4)
Half Bridge (4)
Power Dissipation:
4W
-
Output Characteristics:
3-STATE
3-STATE
Output Current per Channel:
600mA
600mA
Collector Emitter Voltage (VCEO):
36V
36V
Max Collector Current:
600mA
1.2A
Output Polarity:
TRUE
TRUE
Input Characteristics:
STANDARD
STANDARD
Voltage - Load:
4.5V~36V
4.5V~36V
Output Peak Current Limit-Nom:
1.2A
1.2A
Supply Voltage1-Nom:
24V
24V
Min Supply Voltage (DC):
4.5V
-
Built-in Protections:
TRANSIENT; THERMAL
THERMAL
Motor Type:
Brushed
Brushed
Output Current Flow Direction:
SOURCE SINK
SOURCE SINK
Motor Type - AC, DC:
Brushed DC
Brushed DC
Motor Type - Stepper:
Bipolar
Bipolar
Height:
5.1mm
450μm
Length:
20mm
1.6mm
Width:
7.1mm
800μm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Voltage Rated:
-
50V
Tolerance:
-
1%
Resistance:
-
15kOhm
Power Rating:
-
100mW
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
250
Terminal Pitch:
-
1.27mm
Time@Peak Reflow Temperature-Max (s):
-
30
Case Code (Metric):
-
1608
Case Code (Imperial):
-
0603
Nominal Supply Current:
-
2mA
REACH SVHC:
-
Unknown
L293D

L293D

(In Stock: 2000)

STMicroelectronics