L293D alternative parts: L293NEE4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MTRDRV BIPLR 4.5-36V 16PWRDIP
4-Channel Motor Driver 16-Pin PDIP Tube - Rail/Tube (Alt: L293NEE4)
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
Production (Last Updated: 6 days ago)
Factory Lead Time:
10 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
16-DIP (0.300, 7.62mm)
PDIP
Number of Pins:
16
16
Manufacturer Package Identifier:
Powerdip 16
-
Operating Temperature:
-40°C~150°C TJ
0°C ~ 70°C (TA)
Packaging:
Tube
Tube
JESD-609 Code:
e3
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
16
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
Applications:
General Purpose
General Purpose
Voltage - Supply:
4.5V~36V
4.5V ~ 36V
Terminal Position:
DUAL
-
Supply Voltage:
5V
-
Base Part Number:
L293
-
Function:
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Max Output Current:
1.2A
-
Operating Supply Voltage:
24V
4.5 V to 36 V
Number of Channels:
4
-
Interface:
Parallel
Parallel
Operating Supply Current:
2mA
24 mA
Output Configuration:
Half Bridge (4)
Half Bridge (4)
Power Dissipation:
4W
-
Output Characteristics:
3-STATE
-
Output Current per Channel:
600mA
-
Collector Emitter Voltage (VCEO):
36V
-
Max Collector Current:
600mA
-
Output Polarity:
TRUE
-
Input Characteristics:
STANDARD
-
Voltage - Load:
4.5V~36V
4.5V ~ 36V
Output Peak Current Limit-Nom:
1.2A
-
Supply Voltage1-Nom:
24V
-
Min Supply Voltage (DC):
4.5V
-
Built-in Protections:
TRANSIENT; THERMAL
-
Motor Type:
Brushed
-
Output Current Flow Direction:
SOURCE SINK
-
Motor Type - AC, DC:
Brushed DC
Brushed DC
Motor Type - Stepper:
Bipolar
Bipolar
Height:
5.1mm
5.08 mm
Length:
20mm
19.8 mm
Width:
7.1mm
6.35 mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
16-PDIP
Weight:
-
951.693491 mg
Manufacturer Lifecycle Status:
-
ACTIVE (Last Updated: 6 days ago)
Package:
-
Tube
Mfr:
-
Texas Instruments
Product Status:
-
Active
RoHS:
-
Compliant
Maximum Operating Temperature:
-
+ 70 C
Unit Weight:
-
0.033570 oz
Minimum Operating Temperature:
-
0 C
Factory Pack QuantityFactory Pack Quantity:
-
25
Mounting Styles:
-
Through Hole
Manufacturer:
-
Texas Instruments
Brand:
-
Texas Instruments
Package Description:
-
DIP,
Rohs Code:
-
Yes
Manufacturer Part Number:
-
L293NEE4
Part Life Cycle Code:
-
Active
Samacsys Description:
-
Texas - L293NEE4 - u82AFu7247, u56DBu7EE7u7535u5668u9A71u52A8u5668
Ihs Manufacturer:
-
Texas INC
Risk Rank:
-
1.42
Part Package Code:
-
DIP
Series:
-
*
Pbfree Code:
-
Yes
Type:
-
Half Bridge
Max Operating Temperature:
-
70 °C
Min Operating Temperature:
-
0 °C
HTS Code:
-
8542.39.00.01
Subcategory:
-
PMIC - Power Management ICs
Technology:
-
Bipolar
Reach Compliance Code:
-
compliant
Pin Count:
-
16
Number of Outputs:
-
4
Output Voltage:
-
36 V
Brand Name:
-
Texas
Max Supply Voltage:
-
36 V
Min Supply Voltage:
-
4.5 V
Nominal Supply Current:
-
24 mA
Output Current:
-
1 A
Current - Output:
-
600mA
Logic Function:
-
AND
Product Type:
-
Motor / Motion / Ignition Controllers & Drivers
Number of Drivers:
-
4
Step Resolution:
-
-
Product:
-
Brushed DC Motor Drivers
Product Category:
-
Motor / Motion / Ignition Controllers & Drivers
Thickness:
-
4.57 mm
REACH SVHC:
-
No SVHC
L293D

L293D

(In Stock: 2000)

STMicroelectronics