L293D alternative parts: L293DWPG4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MTRDRV BIPLR 4.5-36V 16PWRDIP
IC MTR DRV BIPOLR 4.5-36V 28SOIC
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
10 Weeks
-
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
28-SOIC (0.295, 7.50mm Width) Exposed Pad
Number of Pins:
16
28
Manufacturer Package Identifier:
Powerdip 16
-
Operating Temperature:
-40°C~150°C TJ
0°C~70°C TA
Packaging:
Tube
Tube
JESD-609 Code:
e3
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
16
28
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
Applications:
General Purpose
General Purpose
Voltage - Supply:
4.5V~36V
4.5V~36V
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
5V
Base Part Number:
L293
L293
Function:
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Max Output Current:
1.2A
1.2A
Operating Supply Voltage:
24V
-
Number of Channels:
4
-
Interface:
Parallel
Parallel
Operating Supply Current:
2mA
-
Output Configuration:
Half Bridge (4)
Half Bridge (4)
Power Dissipation:
4W
-
Output Characteristics:
3-STATE
-
Output Current per Channel:
600mA
600mA
Collector Emitter Voltage (VCEO):
36V
-
Max Collector Current:
600mA
-
Output Polarity:
TRUE
-
Input Characteristics:
STANDARD
-
Voltage - Load:
4.5V~36V
4.5V~36V
Output Peak Current Limit-Nom:
1.2A
1.2A
Supply Voltage1-Nom:
24V
24V
Min Supply Voltage (DC):
4.5V
-
Built-in Protections:
TRANSIENT; THERMAL
TRANSIENT; THERMAL
Motor Type:
Brushed
-
Output Current Flow Direction:
SOURCE SINK
SOURCE SINK
Motor Type - AC, DC:
Brushed DC
Brushed DC
Motor Type - Stepper:
Bipolar
Bipolar
Height:
5.1mm
-
Length:
20mm
17.905mm
Width:
7.1mm
7.52mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Weight:
-
792.000628mg
Pbfree Code:
-
no
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Terminal Pitch:
-
1.27mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Output Voltage:
-
36V
Nominal Supply Current:
-
24mA
Number of Drivers:
-
4
Height Seated (Max):
-
2.65mm
L293D

L293D

(In Stock: 2000)

STMicroelectronics