L293D alternative parts: L293E
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MTRDRV BIPLR 4.5-36V 16PWRDIP | STMICROELECTRONICS L293E IC, PUSH-PULL DRIVER |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 16-DIP (0.300, 7.62mm) | 20-DIP (0.300, 7.62mm) |
Number of Pins: | 16 | 20 |
Manufacturer Package Identifier: | Powerdip 16 | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 20 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Applications: | General Purpose | General Purpose |
Voltage - Supply: | 4.5V~36V | 4.5V~36V |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 5V |
Base Part Number: | L293 | L293 |
Function: | Driver - Fully Integrated, Control and Power Stage | Driver - Fully Integrated, Control and Power Stage |
Max Output Current: | 1.2A | 1A |
Operating Supply Voltage: | 24V | 24V |
Number of Channels: | 4 | 4 |
Interface: | Parallel | Parallel |
Operating Supply Current: | 2mA | - |
Output Configuration: | Half Bridge (4) | Half Bridge (4) |
Power Dissipation: | 4W | - |
Output Characteristics: | 3-STATE | 3-STATE |
Output Current per Channel: | 600mA | - |
Collector Emitter Voltage (VCEO): | 36V | 36V |
Max Collector Current: | 600mA | 2A |
Output Polarity: | TRUE | TRUE |
Input Characteristics: | STANDARD | - |
Voltage - Load: | 4.5V~36V | 4.5V~36V |
Output Peak Current Limit-Nom: | 1.2A | 2A |
Supply Voltage1-Nom: | 24V | - |
Min Supply Voltage (DC): | 4.5V | - |
Built-in Protections: | TRANSIENT; THERMAL | OVER CURRENT; THERMAL |
Motor Type: | Brushed | Brushed |
Output Current Flow Direction: | SOURCE SINK | - |
Motor Type - AC, DC: | Brushed DC | Brushed DC |
Motor Type - Stepper: | Bipolar | Bipolar |
Height: | 5.1mm | 5.1mm |
Length: | 20mm | 24.8mm |
Width: | 7.1mm | 7.1mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Output Voltage: | - | 36V |
Nominal Supply Current: | - | 2mA |
Logic Function: | - | AND |
REACH SVHC: | - | No SVHC |

L293D
(In Stock: 2000)
STMicroelectronicsUnited States