L298N alternative parts: L298HN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L298N. MOTOR DRIVER
STMICROELECTRONICS - L298HN - DUAL FULL BRD DRIVER, LW NOISE, 15MWATT
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Multiwatt-15 (Horizontal, Bent and Staggered Leads)
Number of Pins:
15
15
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
15
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Applications:
DC Motors, Relays, Solenoids, Stepper Motors
DC Motors, Relays, Solenoids, Stepper Motors
Voltage - Supply:
4.5V~7V
4.5V~7V
Terminal Position:
ZIG-ZAG
DUAL
Number of Functions:
2
2
Supply Voltage:
5V
5V
Base Part Number:
L298
L298
Pin Count:
15
15
Number of Outputs:
4
-
Output Voltage:
46V
46V
Max Output Current:
3A
3A
Operating Supply Voltage:
42V
42V
Number of Channels:
2
4
Interface:
Logic
Logic
Operating Supply Current:
13mA
13mA
Output Configuration:
Half Bridge (4)
Half Bridge (4)
Output Current:
2A
2A
Quiescent Current:
500mA
-
Output Characteristics:
TOTEM-POLE
TOTEM-POLE
Output Current per Channel:
2A
2A
Collector Emitter Voltage (VCEO):
46V
46V
Max Collector Current:
3A
3A
Output Polarity:
TRUE
TRUE
Input Characteristics:
STANDARD
STANDARD
Voltage - Load:
4.8V~46V
4.8V~46V
Fault Protection:
Current Limiting, Over Temperature
Current Limiting, Over Temperature
Supply Voltage1-Nom:
42V
42V
Min Supply Voltage (DC):
4.8V
-
Built-in Protections:
OVER CURRENT
OVER CURRENT
Motor Type:
Brushed
Brushed
Load Type:
Inductive
Inductive
Height:
10.7mm
5mm
Length:
19.6mm
19.6mm
Width:
20Mm
17.75mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
Lead Free
Power Dissipation:
-
25W
L298N

L298N

(In Stock: 18900)

STMicroelectronics