L298N alternative parts: L298P013TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L298N. MOTOR DRIVER
In a Pack of 5, STMicroelectronics L298P013TR, Brushed Motor Driver IC, 46 V 4A 20-Pin, PowerSO
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
Multiwatt-15 (Vertical, Bent and Staggered Leads)
20-SOIC (0.433, 11.00mm Width) Exposed Pad
Number of Pins:
15
20
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
15
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Applications:
DC Motors, Relays, Solenoids, Stepper Motors
DC Motors, Relays, Solenoids, Stepper Motors
Voltage - Supply:
4.5V~7V
4.5V~7V
Terminal Position:
ZIG-ZAG
DUAL
Number of Functions:
2
2
Supply Voltage:
5V
5V
Base Part Number:
L298
L298
Pin Count:
15
20
Number of Outputs:
4
-
Output Voltage:
46V
-
Max Output Current:
3A
2A
Operating Supply Voltage:
42V
42V
Number of Channels:
2
4
Interface:
Logic
Logic
Operating Supply Current:
13mA
50mA
Output Configuration:
Half Bridge (4)
Half Bridge (4)
Output Current:
2A
4A
Quiescent Current:
500mA
-
Output Characteristics:
TOTEM-POLE
TOTEM-POLE
Output Current per Channel:
2A
-
Collector Emitter Voltage (VCEO):
46V
46V
Max Collector Current:
3A
4A
Output Polarity:
TRUE
TRUE
Input Characteristics:
STANDARD
STANDARD
Voltage - Load:
4.8V~46V
4.8V~46V
Fault Protection:
Current Limiting, Over Temperature
Current Limiting, Over Temperature
Supply Voltage1-Nom:
42V
42V
Min Supply Voltage (DC):
4.8V
-
Built-in Protections:
OVER CURRENT
OVER CURRENT; THERMAL
Motor Type:
Brushed
Brushed
Load Type:
Inductive
Inductive
Height:
10.7mm
3.3mm
Length:
19.6mm
16mm
Width:
20Mm
11.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
REACH SVHC:
No SVHC
-
Lead Free:
Lead Free
Lead Free
SwitchingFrequency:
-
25kHz
Max Power Dissipation:
-
25W
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
245
Terminal Pitch:
-
1.27mm
Time@Peak Reflow Temperature-Max (s):
-
30
L298N

L298N

(In Stock: 18900)

STMicroelectronics