L298N alternative parts: L298P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS L298N. MOTOR DRIVER | IC BRIDGE DRIVER PAR 20POWERSO |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 6 months ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | Multiwatt-15 (Vertical, Bent and Staggered Leads) | 20-SOIC (0.433, 11.00mm Width) Exposed Pad |
Number of Pins: | 15 | 20 |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 15 | 20 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - annealed |
Applications: | DC Motors, Relays, Solenoids, Stepper Motors | DC Motors, Relays, Solenoids, Stepper Motors |
Voltage - Supply: | 4.5V~7V | 4.5V~7V |
Terminal Position: | ZIG-ZAG | DUAL |
Number of Functions: | 2 | 2 |
Supply Voltage: | 5V | 5V |
Base Part Number: | L298 | L298 |
Pin Count: | 15 | 20 |
Number of Outputs: | 4 | 4 |
Output Voltage: | 46V | - |
Max Output Current: | 3A | 3A |
Operating Supply Voltage: | 42V | 42V |
Number of Channels: | 2 | 2 |
Interface: | Logic | Logic |
Operating Supply Current: | 13mA | 13mA |
Output Configuration: | Half Bridge (4) | Half Bridge (4) |
Output Current: | 2A | 4A |
Quiescent Current: | 500mA | - |
Output Characteristics: | TOTEM-POLE | TOTEM-POLE |
Output Current per Channel: | 2A | 2A |
Collector Emitter Voltage (VCEO): | 46V | 46V |
Max Collector Current: | 3A | 3A |
Output Polarity: | TRUE | TRUE |
Input Characteristics: | STANDARD | STANDARD |
Voltage - Load: | 4.8V~46V | 4.8V~46V |
Fault Protection: | Current Limiting, Over Temperature | Current Limiting, Over Temperature |
Supply Voltage1-Nom: | 42V | 42V |
Min Supply Voltage (DC): | 4.8V | - |
Built-in Protections: | OVER CURRENT | OVER CURRENT; THERMAL |
Motor Type: | Brushed | Brushed |
Load Type: | Inductive | Inductive |
Height: | 10.7mm | 3.3mm |
Length: | 19.6mm | 16mm |
Width: | 20Mm | 11.1mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No |
REACH SVHC: | No SVHC | - |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 245 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |

L298N
(In Stock: 18900)
STMicroelectronicsUnited States