L298N alternative parts: L298N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS L298N. MOTOR DRIVER
Renesas Electronics L298N, Brushed Motor Driver IC, 46 V 4A 15-Pin, MULTIWATT V
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
10 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
Multiwatt-15 (Vertical, Bent and Staggered Leads)
-
Number of Pins:
15
-
Operating Temperature:
-40°C~150°C TJ
-
Packaging:
Tube
-
JESD-609 Code:
e3
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
15
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Applications:
DC Motors, Relays, Solenoids, Stepper Motors
-
Voltage - Supply:
4.5V~7V
-
Terminal Position:
ZIG-ZAG
-
Number of Functions:
2
-
Supply Voltage:
5V
-
Base Part Number:
L298
-
Pin Count:
15
15
Number of Outputs:
4
-
Output Voltage:
46V
-
Max Output Current:
3A
-
Operating Supply Voltage:
42V
-
Number of Channels:
2
-
Interface:
Logic
-
Operating Supply Current:
13mA
-
Output Configuration:
Half Bridge (4)
Dual Full Bridge
Output Current:
2A
-
Quiescent Current:
500mA
-
Output Characteristics:
TOTEM-POLE
-
Output Current per Channel:
2A
-
Collector Emitter Voltage (VCEO):
46V
-
Max Collector Current:
3A
-
Output Polarity:
TRUE
-
Input Characteristics:
STANDARD
-
Voltage - Load:
4.8V~46V
-
Fault Protection:
Current Limiting, Over Temperature
-
Supply Voltage1-Nom:
42V
-
Min Supply Voltage (DC):
4.8V
-
Built-in Protections:
OVER CURRENT
-
Motor Type:
Brushed
Brushed DC
Load Type:
Inductive
-
Height:
10.7mm
10.7mm
Length:
19.6mm
19.6mm
Width:
20Mm
5mm
RoHS Status:
ROHS3 Compliant
-
Radiation Hardening:
No
-
REACH SVHC:
No SVHC
-
Lead Free:
Lead Free
-
Dimensions:
-
19.6 x 5 x 10.7mm
Minimum Operating Supply Voltage:
-
4.8 V
Package Type:
-
MULTIWATT V
Maximum Operating Temperature:
-
+130 °C
Minimum Operating Temperature:
-
-25 °C
Maximum Collector Emitter Voltage:
-
46 V
Maximum Operating Supply Voltage:
-
46 V
L298N

L298N

(In Stock: 18900)

STMicroelectronics